EN
  • EN
  • DE

XC17128ELVO8C

Part No XC17128ELVO8C
Manufacturer Xilinx Inc.
Catalog Memory - Configuration Proms for FPGAs
Description IC 3V SER CFG PROM 128K 8-SOIC / PROM Serial 128K-bit 3.3V 8-Pin TSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Xilinx Inc.
Packaging Tube
Part Status Obsolete(EOL)
Programmable Type OTP
Memory Size 128KB
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-TSOP
Win Source Part Number 799544-XC17128ELVO8C
Popularity Medium
Supply and Demand Status Limited
Family Name XC17128EL
ECCN EAR99
Country of Origin Philippines, Republic of Korea
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian XC17128ELVO8C CAD Model

Description

The Xilinx Inc. XC17128ELVO8C is an electronic component.

  • Packaging: Tube
  • Operating Temperature: 0°C ~ 70°C
  • Package: 8-SOIC (0.154", 3.90mm Width)
  • Operating Supply Voltage: 3 V ~ 3.6 V
  • Memory Size: 128KB
  • Programming Type: OTP

You May Also Be Interested in

Microchip Technology
IC SER CONFIG PROM 65K 20PLCC
Need more? Email Us
Microchip Technology
IC EEPROM FPGA 128KB 20-SOIC
Need more? Email Us
Microchip Technology
IC CONFIG SEEPROM 1M 3.3V 8DIP
Lowest to $16.8087
Intel
IC CONFIG DEVICE
Need more? Email Us
Microchip Technology
IC FPGA EEPROM 1M ALTERA 8DIP
Lowest to $21.8826
Microchip Technology
IC EEPROM SRL CONFG 2M LV 20SOIC
Lowest to $49.3976
Microchip Technology
CONFIG MEMORY, 512KX1, SERIAL
Lowest to $9.0841
Microchip Technology
IC SRL CONFIG EEPROM 64K 8-DIP
Need more? Email Us
Microchip Technology
IC CONFIG SEEPROM 1M 3.3V 20PLCC
Lowest to $13.0776

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess