EN
  • EN
  • DE

LTE-302-M

Part No LTE-302-M
Manufacturer Lite-On Inc.
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 940NM 50MA RADIAL / Infrared (IR) Emitter 940nm 1.2V 50mA 0.662mW/sr @ 20mA 40° Radial, Side View
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Emitters - Infrared, UV, Visible
Mfr Lite-On Inc.
Package Bulk
Type Infrared (IR)
Current - DC Forward (If) (Max) 50mA
Radiant Intensity (Ie) Min @ If 0.662mW/sr @ 20mA
Wavelength 940nm
Voltage - Forward (Vf) (Typ) 1.2V
Viewing Angle 40°
Orientation Side View
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case Radial, Side View
Base Product Number LTE-302
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Other Names LTE302M,160-1930,LTE-302-M-ND
Standard Package 1,000
Win Source Part Number 1072707-LTE-302-M
Ultra Librarian 3D Model Ultra Librarian LTE-302-M CAD Model

Description

The Lite-On Inc. LTE-302-M is an infrared (IR) LED emitter with a wavelength of 940nm and a viewing angle of 40°.

  • Current-DC Forward (If): 50mA
  • Voltage-Forward (Vf): 1.2V
  • Mounting: through hole
  • Package/Case: radial, side view
  • Supply and Demand Status: shortage

You May Also Be Interested in

Rohm Semiconductor
EMITTER IR 940NM 75MA T-1
Need more? Email Us
Vishay
EMITTER IR 850NM 65MA SMD
Lowest to $1.1102
OSRAM Opto Semiconductors Inc.
EMITTER IR 850NM
Lowest to $0.5192
Honeywell
EMITTER IR 880NM 75MA SMD
Lowest to $19.3049
OSRAM Opto Semiconductors Inc.
RADIAL T1 3/4
Lowest to $0.6485
Vishay
EMITTER IR 875NM 100MA RADIAL
Lowest to $0.3343
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1A SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED
Lowest to $4.4910
OSRAM Opto Semiconductors Inc.
RADIAL T1 3/4
Lowest to $0.8732

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess