EN
  • EN
  • DE

LTDL-RA16A

Part No LTDL-RA16A
Manufacturer Lite-On Inc.
Catalog Fiber Optics - Receivers
Description IC OPTICAL LINK 16M BPS RX 7X3 / Fiber Optic Receiver Digital Audio 16Mbps -27dBm 2.75V ~ 5.25V 10 mA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Fiber Optic Receivers
Mfr Lite-On Inc.
Package Bag
Product Status Active
Data Rate 16Mbps
Voltage - Supply 2.75V ~ 5.25V
Power - Minimum Receivable -27dBm
Current - Supply 10 mA
Applications Digital Audio
Base Product Number LTDL-RA16
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1072705-LTDL-RA16A
Ultra Librarian 3D Model Ultra Librarian LTDL-RA16A CAD Model

Description

The 1072705-LTDL-RA16A is a fiber optic receiver designed for digital audio applications.

  • Manufacturer: Lite-On Inc.
  • Package: bag
  • Standard Package: 500 pieces
  • Data Rate: 16Mbps
  • Supply Voltage: 2.75V to 5.25V
  • Current Supply: 10mA
  • Minimum Receivable Power: -27dBm
  • Product Status: active
  • ECCN: 5A991B1
  • REACH: unaffected
  • MSL Level: 1 (unlimited)
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Broadcom Limited
TXRX OPT 50MBD METAL ST PORT / Fiber Optic Receiver Optical 50MBd -24dBm 3.135V ~ 5.25V 30 mA
Lowest to $54.2091
Broadcom Limited
FIBER OPTIC RCVR 1.67V VERSATILE / Fiber Optic Receiver General Purpose 155MBd -21.6dBm 4.75V ~ 5.25V 6.2 mA
Lowest to $81.8181
Broadcom Limited
IC TXRX FIBER OPTIC / Fiber Optic Receiver Optical 5MBd -26dBm 3.135V ~ 3.465V, 4.75V ~ 5.25V 10 mA
Lowest to $9.4150
MACOM Technology Solutions
FIBER OPTIC RECEIVER 12.5GBPS
Need more? Email Us
TT Electronics
FIBER OPTIC RECEIVER 5MBD TO18
Need more? Email Us
MACOM Technology Solutions
FIBER OPTIC RECEIVER 53GBD
Need more? Email Us
Broadcom Limited
RECEIVER FIBER OPTIC VERT 40KBD / Fiber Optic Receiver 40KBd -24dBm 7V 10 mA
Lowest to $14.4548
Broadcom Limited
RCVR MOD HP FIBER OPTIC ST / Fiber Optic Receiver General Purpose 4.75V ~ 5.25V
Lowest to $27.8167
Foxconn Optical Interconnect Technology, Inc.
FIBER OPTIC RECEIVER 10.3125GBD
Lowest to $1,008.9553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess