EN
  • EN
  • DE

LSP9808

Part No LSP9808
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Description Power Management Analog IC - Linear Regulator, Bipolar LDO with Current Limit and Thermal Shutdown. Output Current...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071191-LSP9808
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LSP9808 CAD Model

Description

The LSP9808 is a high-performance LED driver manufactured by Lite-On Inc. This component is designed to efficiently power and control high-brightness LEDs in a variety of applications, providing stable current and voltage regulation to ensure optimal performance and longevity of the LEDs.

Applications:

  • General lighting: Used in LED bulbs, tubes, and luminaires for residential, commercial, and industrial lighting applications.
  • Backlighting: Employed in LCD displays for televisions, monitors, and mobile devices.
  • Signage: Powers LEDs in illuminated signs and displays.
  • Automotive lighting: Integrated into automotive headlights, taillights, and interior lighting systems.
  • Flashlights and portable lighting: Drives LEDs in flashlights, headlamps, and other portable lighting devices.

Features:

  • High efficiency: Minimizes power loss, leading to reduced energy consumption and lower operating costs.
  • Constant current output: Provides a stable and consistent current to the LEDs, ensuring uniform brightness and preventing damage.
  • Wide input voltage range: Compatible with a broad range of power sources, offering flexibility in system design.
  • Over-voltage protection: Protects the LEDs from damage caused by excessive voltage.
  • Short-circuit protection: Safeguards the driver and LEDs from damage due to short circuits.
  • Thermal shutdown: Prevents overheating by automatically shutting down the driver when the temperature exceeds a safe level.

Benefits:

  • Increased LED lifespan: Stable current regulation ensures the LEDs operate within their specifications, extending their lifespan.
  • Improved energy efficiency: High efficiency reduces energy consumption and lowers operating costs.
  • Enhanced reliability: Protection features safeguard the driver and LEDs from damage, ensuring reliable operation.
  • Simplified system design: Wide input voltage range and compact size simplify system design and integration.
  • Consistent brightness: Constant current output ensures uniform brightness across all LEDs.

Additional Details:

The LSP9808 typically uses PWM (Pulse Width Modulation) dimming to control the brightness of the LEDs. It may also incorporate other features such as soft-start to minimize inrush current and improve system stability. The device is often available in a compact package, such as a small outline integrated circuit (SOIC) or a thermally enhanced package to facilitate heat dissipation. The specific electrical characteristics, such as input voltage range, output current, and switching frequency, can be found in the product datasheet.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
KIWI
Lowest to $0.0839
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lumileds
Lowest to $2.6115
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Lowpower
Lowest to $0.0643
Murata Electronics North America
Lowest to $0.1305

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess