EN
  • EN
  • DE

LSP9807A33Y3A

Part No LSP9807A33Y3A
Manufacturer Lite-On Inc.
Catalog PMIC - Power Management - Specialized
Description Bipolar LDO, 6.5V, 600mA, SOT89-3L, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 2 %
Max Output Current 600 mA
Nominal Input Voltage 6.5 V
Output Voltage 3.3 V
Quiescent Current 3 mA
Win Source Part Number 1071190-LSP9807A33Y3A
Categories PMIC - Power Management - Specialized
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LSP9807A33Y3A CAD Model

Description

The Lite-On Inc. LSP9807A33Y3A is a specialized power management integrated circuit that is designed to provide efficient and reliable power management for a wide range of electronic devices.

  • Quiescent Current: 3 mA
  • Accuracy: 2%
  • Output Voltage: 3.3 V
  • Maximum Output Current: 600 mA
  • Nominal Input Voltage: 6.5 V

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess