EN
  • EN
  • DE

LSHD-7501

Part No LSHD-7501
Manufacturer Lite-On Inc.
Catalog Display Modules - LED Character and Numeric
Description DISPLAY 7-SEG 0.3" SGL RED 10DIP / Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2.1V 20mA 0.500" H x 0.300" W x 0.240" D (12.70mm x 7.62mm x 6.09mm) 10-DIP (0.200", 5.08mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Display Modules - LED Character and Numeric
Manufacturer Lite-On Inc.
Packaging Tube
Number of Characters 1
Size / Dimension 0.500" H x 0.300" W x 0.240" D (12.70mm x 7.62mm x 6.09mm)
Digit/Alpha Size 0.30" (7.62mm)
Display Type 7-Segment
Common Pin Common Anode
Color Red
Voltage - Forward (Vf) (Typ) 2.1V
Current - Test 20mA
Millicandela Rating 12mcd
Wavelength - Peak 632nm
Power Dissipation (Max) 70mW
Case / Package 10-DIP (0.200", 5.08mm)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Other Part Number LSHD7501,160-1571-5
Standard Package 39
Win Source Part Number 1331811-LSHD-7501
Ultra Librarian 3D Model Ultra Librarian LSHD-7501 CAD Model

Description

The LSHD-7501 is a red LED character and numeric display module from Lite-On Inc..

  • Package: 10-DIP (0.200", 5.08mm)
  • Standard Package: 39
  • Millicandela Rating: 12mcd
  • Forward Voltage: 2.1V (typical)
  • Current Test: 20mA
  • Peak Power Dissipation: 70mW
  • Display Type: 7-Segment
  • Digit/Alpha Size: 0.30" (7.62mm)
  • Common Anode: Yes
  • Peak Wavelength: 632nm
  • ECCN: EAR99
  • MSL Level: 1 (unlimited)
  • ROHS3 Compliant: Yes
  • HTSUS: 8541.41.0000

You May Also Be Interested in

Broadcom Limited
DISPLAY 7SEG 0.43" SGL GRN 14DIP
Need more? Email Us
Broadcom Limited
DISPLAY 7SEG 0.43" SGL RED 14DIP
Lowest to $3.6694
Kingbright
DISPLAY 7SEG 0.56" TRP RED 28DIP
Need more? Email Us
Broadcom Limited
DISPLAY 7SEG 0.56" SGL RED 10DIP
Lowest to $2.2914
Broadcom Limited
DISP 7SEG 0.56" OV/FL RED 10DIP
Lowest to $32.6126
Broadcom Limited
DISPLAY 7SEG 0.31" SGL RED 10DIP
Lowest to $3.0261
Everlight Electronics Co Ltd
DISPLAY 7-SEG 0.2" SGL RED 10SMD
Need more? Email Us
Broadcom Limited
DISPLAY 7SEG 0.56" SGL RED 10DIP
Lowest to $5.8647
Broadcom Limited
DISPLAY 7SEG 0.56" DBL RED 18DIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7759 $58.1925
185+ $0.6368 $117.8080
285+ $0.6168 $175.7880
390+ $0.5969 $232.7910
505+ $0.5770 $291.3850
670+ $0.5174 $346.6580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess