EN
  • EN
  • DE

ADUM1201WSRZ-RL

Part No ADUM1201WSRZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1642
Reference case SOP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 736868-ADUM1201WSRZ-RL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUM1201WSRZ-RL CAD Model

Description

ADUM1201WSRZ-RL - A Robust Digital Isolator from Analog Devices Inc.

The ADUM1201WSRZ-RL is a cutting-edge digital isolator manufactured by Analog Devices Inc., designed to provide efficient signal isolation in a wide range of applications. This product is an essential component for systems that require electrical isolation for safety, noise immunity, and enhanced reliability.

Built upon Analog Devices' proprietary iCoupler® technology, the ADUM1201WSRZ-RL offers two independent isolation channels in a bidirectional configuration. This allows the device to transfer digital signals across an isolation barrier while maintaining a high level of data integrity and galvanic isolation of up to 2.5kV rms.

The device comes in a compact, surface-mount 8-SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications. The small footprint does not compromise its performance, as it operates over a wide supply voltage range of 3.0 V to 5.5 V, providing the flexibility needed for various power environments.

The ADUM1201WSRZ-RL is characterized by its high data rate of up to 10 Mbps, which ensures rapid communication between isolated domains without sacrificing signal integrity. Additionally, its low power consumption makes it an ideal choice for power-sensitive designs.

Another significant advantage of the ADUM1201WSRZ-RL is its robustness against harsh industrial environments. It features a wide operating temperature range from -40°C to +125°C, making it reliable in extreme conditions. Whether it's used in industrial automation, power supplies, or medical equipment, this digital isolator is built to perform consistently and safely.

In summary, the ADUM1201WSRZ-RL from Analog Devices Inc. is a superior choice for designers looking for a high-performance, reliable digital isolator. Its compact size, high isolation voltage, fast data rates, and low power consumption make it a versatile component that enhances the safety and efficiency of electronic systems.

Key Features:

  • 2.5kV rms isolation voltage
  • 2-channel bidirectional data communication
  • 10 Mbps high-speed data rate
  • Wide supply voltage range: 3.0 V to 5.5 V
  • Low power consumption
  • Operating temperature range: -40°C to +125°C
  • Compact 8-SOIC package

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6013 $52.0260
42+ $2.4335 $102.2070
64+ $2.3496 $150.3744
92+ $2.1818 $200.7256
120+ $2.0979 $251.7480
149+ $2.0140 $300.0860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,130 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess