EN
  • EN
  • DE

KBP208GL-HF

Part No KBP208GL-HF
Manufacturer Lite-On Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826722-KBP208GL-HF
Ultra Librarian 3D Model Ultra Librarian KBP208GL-HF CAD Model

Description

The KBP208GL-HF is a single-phase bridge rectifier manufactured by Lite-On Inc. It is designed to convert alternating current (AC) to direct current (DC). The “HF” suffix indicates it is a Halogen-Free product, compliant with environmental regulations. It is commonly used in power supplies and other electronic circuits requiring DC voltage.

Applications:

  • Power supplies: Used in AC-to-DC power adapters for consumer electronics.
  • Battery chargers: Employed in charging circuits for various battery types.
  • LED lighting: Found in LED driver circuits for converting AC to DC power.
  • Home appliances: Utilized in appliances requiring DC power from an AC source.
  • Industrial equipment: Integrated into power supplies for industrial control systems.

Features:

  • High surge current capability: Withstands high inrush currents during startup.
  • Low forward voltage drop: Minimizes power dissipation and heat generation.
  • High reliability: Designed for long-term operation in various environments.
  • Compact size: Facilitates integration into space-constrained designs.
  • Halogen-free: Compliant with environmental regulations.

Benefits:

  • Efficient AC-to-DC conversion: Provides a stable DC output voltage.
  • Protection against voltage surges: Withstands transient voltage spikes.
  • Extended lifespan: Designed for long-term reliability.
  • Reduced heat generation: Low forward voltage drop minimizes power loss.
  • Environmentally friendly: Halogen-free construction reduces environmental impact.

Additional Details:

The KBP208GL-HF has a maximum repetitive peak reverse voltage of 800V and a maximum average forward rectified current of 2A. The peak surge forward current is typically around 50A. The operating temperature range is generally from -55°C to +150°C. The package type is a KBP (Plastic Bridge). This rectifier is RoHS compliant, further ensuring it meets environmental standards.

You May Also Be Interested in

DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess