EN
  • EN
  • DE

G25U60P5

Part No G25U60P5
Manufacturer Lite-On Inc.
Catalog OEM Parts (F - I)
Description Schottky Rectifier, Trench. If - 25A, Ifsm - 220A, IR - 400uA, VF - 0.55V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060131-G25U60P5
Categories OEM Parts(F-I)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G25U60P5 CAD Model

Description

The G25U60P5 is a rectifier manufactured by Lite-On Inc. While specific, detailed information on this particular part number is scarce, it can be inferred, based on similar rectifiers from Lite-On and other manufacturers, that this device is likely a high-efficiency, ultra-fast recovery rectifier designed for use in various power supply and power management applications.

Applications

  • Switching Mode Power Supplies (SMPS): Used in the secondary rectification stage to convert high-frequency AC voltage to DC voltage.
  • Freewheeling Diodes: Employed in inductive circuits to protect switching devices from voltage spikes.
  • Power Factor Correction (PFC) Circuits: Can be utilized in PFC circuits to improve the power factor of electronic devices.
  • DC-DC Converters: Found in various DC-DC converter topologies for rectification and voltage regulation.
  • LED Lighting: Used in LED driver circuits to provide efficient and reliable power conversion.

Features

  • Ultra-Fast Recovery Time: Minimizes switching losses and improves efficiency, especially at high frequencies.
  • High Surge Current Capability: Provides robustness against transient current surges.
  • Low Forward Voltage Drop: Reduces power dissipation and improves overall efficiency.
  • High Reliability: Designed for long-term operation in demanding environments.
  • RoHS Compliant: Complies with environmental regulations restricting the use of hazardous substances.

Benefits

  • Improved Efficiency: Ultra-fast recovery time and low forward voltage drop contribute to higher energy efficiency in power conversion circuits.
  • Reduced Power Dissipation: Low forward voltage drop minimizes heat generation, leading to cooler operation and increased reliability.
  • Enhanced Reliability: High surge current capability and robust design ensure reliable performance under various operating conditions.
  • Compact Design: Allows for smaller and more efficient power supply designs.
  • Compliance: RoHS compliance ensures adherence to environmental standards.

Additional Details

Given the rectifier designation, the G25U60P5 likely features a voltage rating of approximately 600V and a current rating around 25A. It is probably packaged in a standard through-hole package, such as a TO-220 or similar, to facilitate heat dissipation. The specific recovery time will need to be confirmed via a datasheet, but is expected to be under 75ns to be considered ultra-fast. The case material is typically molded plastic with leads made of tin-plated copper.

You May Also Be Interested in

SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess