EN
  • EN
  • DE

MC68HC11E1CFU3

Part No MC68HC11E1CFU3
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description 8-BIT 3 MHz MICROCONTROLLER PQFP64
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1020355-MC68HC11E1CFU3
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68HC11E1CFU3 CAD Model

Description

The MC68HC11E1CFU3 is an 8-bit microcontroller unit (MCU) belonging to the popular MC68HC11 family from Motorola (now Freescale/NXP). It's designed for embedded control applications, offering a rich set of integrated peripherals and memory options. Known for its robust architecture and versatility, this MCU is suitable for a wide range of applications.

Applications:

  • Automotive Control: Used in automotive electronic control units (ECUs) for engine management, anti-lock braking systems (ABS), and climate control.
  • Industrial Automation: Employed in industrial control systems for motor control, process monitoring, and machine automation.
  • Robotics: Integrated into robotic systems for controlling actuators, sensors, and navigation.
  • Consumer Electronics: Found in consumer electronic devices such as appliances, remote controls, and security systems.
  • Data Acquisition: Used in data acquisition systems for collecting and processing sensor data.
  • Communication Systems: Applied in communication systems for managing serial interfaces and network protocols.

Features:

  • 8-Bit CPU: Features an 8-bit central processing unit with enhanced instruction set.
  • 4KB EEPROM: Includes 4KB of Electrically Erasable Programmable Read-Only Memory (EEPROM) for non-volatile storage.
  • 256 Bytes RAM: Contains 256 bytes of Random Access Memory (RAM) for data storage during operation.
  • Serial Communication Interfaces: Offers multiple serial communication interfaces, including SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface).
  • Analog-to-Digital Converter (ADC): Integrates an 8-channel, 8-bit Analog-to-Digital Converter (ADC) for analog signal processing.
  • Timers: Includes multiple timers for various timing and control functions.
  • Pulse Width Modulation (PWM): Features PWM outputs for motor control and other applications.
  • CFU Package: Housed in a CFU (Ceramic Flat Pack) package for surface mount assembly.

Benefits:

  • Versatile Control: Provides versatile control capabilities for a wide range of embedded applications.
  • Integrated Peripherals: Offers a rich set of integrated peripherals, reducing the need for external components.
  • Non-Volatile Memory: Includes EEPROM for storing data and program code without power.
  • Analog Signal Processing: Integrates an ADC for processing analog signals directly.
  • Efficient Communication: Supports efficient communication through multiple serial interfaces.
  • Robust Performance: Delivers robust performance in demanding environments.

The MC68HC11E1CFU3 is a versatile 8-bit microcontroller offering a comprehensive set of features and integrated peripherals for embedded control applications. With its 4KB EEPROM, 256 bytes of RAM, serial communication interfaces, and analog-to-digital converter, it provides a complete solution for various control and data acquisition tasks. Its robust architecture and integrated PWM outputs make it particularly suitable for automotive control, industrial automation, and robotics applications. The CFU package ensures easy surface mount assembly for modern electronic designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess