EN
  • EN
  • DE

G20100CF5

Part No G20100CF5
Manufacturer Lite-On Inc.
Catalog OEM Parts (F - I)
Description Schottky Rectifier, Trench. AEC-Q101, If - 20A, Ifsm - 150A, IR - 150uA, VF - 0.79V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060112-G20100CF5
Categories OEM Parts(F-I)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G20100CF5 CAD Model

Description

The G20100CF5 is a Schottky Barrier Rectifier from Lite-On Inc. Designed for high-efficiency rectification, this diode is ideal for applications where minimizing power loss and maximizing switching speed are critical. Common applications include switching power supplies, DC-DC converters, and freewheeling diodes in inductive circuits.

Applications:

  • Switching Power Supplies
  • DC-DC Converters
  • High-Frequency Inverters
  • Freewheeling Diode Applications
  • Polarity Protection

Features:

  • Low Forward Voltage Drop: Reduces power dissipation and improves efficiency.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • High Surge Current Capability: Provides robustness against transient events.
  • High Reliability: Ensures stable performance over a wide range of operating conditions.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Increased energy efficiency in power conversion circuits.
  • Improved system reliability due to high surge current handling.
  • Reduced switching losses and enhanced performance in high-frequency applications.
  • Simplified thermal management with lower power dissipation.
  • Compliance with environmental regulations.

Technical Specifications:

Specific parameters are datasheet-dependent; however, typical values include:

  • Maximum Repetitive Peak Reverse Voltage (VRRM): 100V
  • Maximum Average Forward Rectified Current (IF(AV)): 20A
  • Peak Forward Surge Current (IFSM): Approximately 200A (check the specific datasheet)
  • Forward Voltage (VF): Typically 0.7-0.9V at rated current
  • Operating Temperature Range: -65°C to +150°C (consult the datasheet)
  • Package Type: TO-220AB

The TO-220AB package provides excellent thermal dissipation capabilities, making it suitable for higher current applications. To ensure optimal performance and reliability, it is vital to consult the official Lite-On Inc. datasheet for the G20100CF5 to determine precise electrical characteristics, thermal resistance, and safe operating areas. Selecting a Schottky diode with appropriate voltage and current ratings is crucial for robust and efficient circuit design. This device offers a reliable and efficient solution for diverse power electronics applications where fast switching and minimal forward voltage drop are paramount.

You May Also Be Interested in

ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Hewlett Packard
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess