EN
  • EN
  • DE

DF06M-F

Part No DF06M-F
Manufacturer Lite-On Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821708-DF06M-F
Ultra Librarian 3D Model Ultra Librarian DF06M-F CAD Model

Description

The DF06M-F is a single-phase bridge rectifier manufactured by Lite-On Inc. This component is designed to convert alternating current (AC) to direct current (DC). It is commonly used in power supplies and other applications where a DC voltage is required from an AC source.

Applications:

  • Power Supplies: Used in AC-DC power supplies to convert AC voltage to DC voltage.
  • Battery Chargers: Employed in battery chargers to rectify the AC input voltage.
  • LED Lighting: Found in LED driver circuits to provide a DC voltage for the LEDs.
  • Consumer Electronics: Used in various consumer electronic devices to convert AC to DC.
  • Industrial Equipment: Utilized in industrial control systems to provide DC power.

Features:

  • Single-Phase Bridge Rectifier: Converts single-phase AC voltage to DC voltage.
  • High Surge Current Capability: Capable of handling high surge currents.
  • Low Forward Voltage Drop: Low forward voltage drop minimizes power loss.
  • High Reliability: Provides stable and reliable performance.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits:

  • AC to DC Conversion: Converts AC voltage to DC voltage for various applications.
  • Efficient Rectification: Low forward voltage drop ensures efficient rectification.
  • Reliable Performance: Provides stable and reliable performance in demanding environments.
  • Compact Size: Compact size allows for easy integration into circuits.
  • Wide Operating Temperature Range: Suitable for a wide range of operating conditions.

The DF06M-F bridge rectifier has specific electrical characteristics, including the maximum repetitive peak reverse voltage (VRRM), the maximum average forward rectified current (IF(AV)), and the surge current rating (IFSM). The VRRM is the maximum reverse voltage that the rectifier can withstand without breaking down. The IF(AV) is the maximum average forward current that the rectifier can handle. The IFSM is the maximum surge current that the rectifier can withstand. Refer to the Lite-On Inc. datasheet for detailed specifications, including the operating temperature range, storage temperature range, and soldering conditions. The “DF06M” indicates the part is a bridge rectifier with a VRRM of 600V. The "-F" suffix likely indicates a specific packaging or lead-free option.

You May Also Be Interested in

Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $168.0810
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to $34.9254

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess