EN
  • EN
  • DE

ZBW9143

Part No ZBW9143
Manufacturer Schneider Electric
Catalog Switches Accessories - Caps
Description LENS CAP FOR FLUSH ILLUM LED PUS / Round Pushbutton Switch Cap Red Snap Fit
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Accessories - Caps
Mfr Schneider Electric
Series Harmony XB4
Package Box
Product Status Active
Switch Type Pushbutton
Shape Round
Color Red
Illumination Illuminated
For Use With/Related Products Harmony XB4, Harmony XB5 Series
Mounting Type Snap Fit
Standard Package 1 pcs
Win Source Part Number 1104490-ZBW9143
Ultra Librarian 3D Model Ultra Librarian ZBW9143 CAD Model

Description

The ZBW9143 is a red pushbutton cap designed for use with Harmony XB4 and Harmony XB5 series switches.

  • Illuminated: true
  • Shape: round
  • Mount: snap fit
  • Package: box
  • Genuine: Schneider Electric product
  • Status: active in the market
  • Commonly used as: an accessory for switches

You May Also Be Interested in

NKK Switches
CAP TOGGLE BAT BLACK
Need more? Email Us
NKK Switches
CAP ROCKER RECTANGULAR RED
Need more? Email Us
EAO
CAP PUSHBUTTON RECTANGLE BLUE
Need more? Email Us
NKK Switches
CAP PUSHBUTTON ROUND BLACK
Need more? Email Us
NKK Switches
CAP TOGGLE BAT RED
Need more? Email Us
NKK Switches
CAP TACTILE SQUARE BLACK
Need more? Email Us
NKK Switches
CAP PUSHBUTTON SQUARE CLEAR/RED
Need more? Email Us
NKK Switches
CAP PUSHBUTTON ROUND CLEAR/WHITE
Need more? Email Us
NKK Switches
KB ILLUM PUSHBUTTON CAP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess