EN
  • EN
  • DE

CNY17F-2S

Part No CNY17F-2S
Manufacturer Lite-On Inc.
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISOLTR 5KV TRANSISTOR 6-SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Lite-On Inc.
Packaging Tube/Rail
Status Active
Number of Channels 1
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 63% @ 10mA
Maximum DC Current Transfer Ratio 125% @ 10mA
Rise and Fall Time 5μs, 5μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 70V
Channel Output Current 150mA
Forward Voltage 1.45V
Continuous forward current- Max 60mA
Vce Saturation (Max) 300mV
Temperature Range - Operating -55°C to 100°C
Mounting SMD (SMT)
Case / Package 6-SMD
Win Source Part Number 1029869-CNY17F-2S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CNY17F-2S CAD Model

Description

The Lite-On Inc. CNY17F-2S is an isolator with a transistor output type, 1.45V forward voltage, and 5000Vrms isolation voltage.

  • Output Type: transistor
  • Forward Voltage: 1.45V
  • Isolation Voltage: 5000Vrms
  • Minimum DC Current Transfer Ratio: 63% @ 10mA
  • Maximum DC Current Transfer Ratio: 125% @ 10mA
  • Switching Turn-On Time: 5μs
  • Switching Turn-Off Time: 5μs
  • Rise Time: 5μs
  • Fall Time: 5μs
  • Maximum Output Voltage: 70V
  • Channel Output Current: 150mA
  • Package: 6-SMD
  • Operating Temperature Range: -55°C to 100°C
  • Supply and Demand Status: balanced

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOCOUPLER DARL 2CHAN 8SOIC
Lowest to $3.7826
Broadcom Limited
OPTOISOLTR 5KV 4CH TRANS 16-DIP
Lowest to $1.2869
Fairchild/ON Semiconductor
OPTOISOLTR 5.3KV PHOTO FET 6-SMD
Lowest to $0.6376
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.2287
Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498
CEL
OPTOISOLATOR 2.5KV DARL 4SMD
Lowest to $0.6255
Isocom Components 2004 LTD
OPTOISO 5.3KV TRANS 4SMD
Lowest to $2.1252
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOCOUPLER SGL TRANS OUT 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess