EN
  • EN
  • DE

B240A-TR

Part No B240A-TR
Manufacturer Lite-On Inc.
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818352-B240A-TR
Ultra Librarian 3D Model Ultra Librarian B240A-TR CAD Model

Description

The B240A-TR is a Schottky barrier rectifier diode manufactured by Lite-On Inc. Schottky diodes are characterized by their low forward voltage drop and fast switching speed, making them suitable for various applications where efficiency and speed are critical. The 'TR' suffix usually indicates that the part is supplied in tape and reel packaging for automated assembly processes.

Applications

  • DC-DC Converters: Used as rectifiers in switching power supplies and DC-DC converters to improve efficiency.
  • Reverse Polarity Protection: Protects circuits from damage due to reverse voltage connections.
  • Free-Wheeling Diodes: Used across inductive loads (e.g., relays, motors) to suppress voltage spikes during switching.
  • Solar Panel Combiner Boxes: Prevents reverse current flow in solar panel arrays.
  • High-Frequency Rectification: Suitable for rectification in high-frequency circuits due to their fast switching speed.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • High Surge Current Capability: Withstands high current surges without damage.
  • Surface Mount Package: Allows for easy and efficient assembly on PCBs.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits

  • Improved Efficiency: Low forward voltage drop reduces power dissipation and improves overall circuit efficiency.
  • Reduced Power Loss: Minimizes heat generation in rectification applications.
  • Enhanced Reliability: Fast switching speed and high surge current capability contribute to reliable operation.
  • Simplified Assembly: Surface mount package simplifies PCB assembly processes.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details

The B240A-TR typically has a maximum forward current rating of 2A and a maximum reverse voltage rating of 40V. It is commonly packaged in a small surface-mount package such as SMA or SMB. The datasheet provides detailed specifications on forward voltage drop, reverse leakage current, surge current capability, and other electrical characteristics. Proper thermal management is essential, especially at higher forward currents. Consult the official Lite-On Inc. datasheet for the most accurate and up-to-date information.

Selecting the correct Schottky diode depends on the specific application requirements, including forward current, reverse voltage, switching speed, and thermal considerations. Always refer to the manufacturer's datasheet for complete specifications and application guidelines.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess