EN
  • EN
  • DE

6N139S

Part No 6N139S
Manufacturer Lite-On Inc.
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 5KV DARL W/BASE 8SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lite-On Inc.
Standard Package 100
Category Isolators
Family Optoisolators - Transistor Photovoltaic Output
Packaging Tube
Number of Channels 1
Voltage - Isolation 5000Vrms
Current Transfer Ratio (Min) 500% @ 1.6mA
Current Transfer Ratio (Max) 2600% @ 1.6mA
Turn On / Turn Off Time (Typ) 0.1µs 2µs
Input Type DC
Output Type Darlington with Base
Voltage - Output (Max) 18V
Current - Output / Channel 50mA
Voltage - Forward (Vf) (Typ) 1.1V
Current - DC Forward (If) (Max) 20mA
Operating Temperature Range -20°C ~ 85°C
Mounting Style SMD/SMT
Package 8-SMD Gull Wing
Manufacturer Device Package 8-SMD
Catalog 6N138 139 Series
Win Source Part Number 075955-6N139S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 6N139S CAD Model

Description

6N139S Fast Optocoupler

The 6N139S is a fast optocoupler optimized for high-speed electrical data transmission. It offers superior insulation performance, making it ideal for various electronic applications.

  • Applications:
    • Microcontroller-to-microcontroller communication
    • Signal isolation in medical equipment
    • Automated test equipment
    • DC to DC converters
    • Motor control
  • Features and Benefits:
    • Transfer rates up to 10 Mbps
    • Excellent electrical isolation for safety
    • Low power consumption
    • Wide compatibility with logic levels
    • High common mode rejection ratio
  • Additional Details:
    • Available in a compact SMD package
    • Conforms to standard safety regulations
    • Simplifies design with enhanced noise immunity

You May Also Be Interested in

Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISO 3.75KV 2CH TRANS 8-SOP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 2.5KV 2CH TRANS 8SOIC
Lowest to $1.6309
ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.3885
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
Lowest to $0.2911
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP Tube
Lowest to $4.4606

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess