EN
  • EN
  • DE

6N137STA1-V-L

Part No 6N137STA1-V-L
Manufacturer Lite-On Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815767-6N137STA1-V-L
Ultra Librarian 3D Model Ultra Librarian 6N137STA1-V-L CAD Model

Description

The 6N137STA1-V-L is a high-speed optocoupler manufactured by Lite-On Inc. It's designed to provide electrical isolation between circuits while allowing for high-speed digital signal transmission. This optocoupler utilizes an LED and a photodiode to transmit signals without a direct electrical connection.

Applications

  • Digital Logic Isolation: Isolating digital logic circuits to prevent ground loops and noise.
  • Microprocessor System Interfaces: Providing isolation between microprocessors and peripheral devices.
  • Power Inverters: Used in power inverters to isolate the control circuitry from the high-voltage power stage.
  • SMPS Feedback Control: Providing isolated feedback control in Switch Mode Power Supplies (SMPS).
  • Industrial Control Systems: Isolating control signals in industrial automation equipment.

Features

  • High Speed: Supports high data transmission rates, typically up to 10 Mbps.
  • High Common-Mode Transient Immunity: Provides excellent immunity to common-mode noise, ensuring reliable data transmission.
  • Guaranteed Performance over Temperature: Maintains consistent performance over a wide temperature range.
  • Wide Supply Voltage Range: Operates with a wide range of supply voltages, providing flexibility in system design.
  • Open Collector Output: Features an open collector output, allowing for flexible interface configurations.
  • Compact Package: Available in a compact package, such as an 8-pin DIP or SMD, suitable for space-constrained applications.

Benefits

  • Electrical Isolation: Provides complete electrical isolation between circuits, preventing ground loops and noise.
  • High Data Transmission Speed: Enables high-speed data transfer, making it suitable for demanding applications.
  • Noise Immunity: Offers excellent immunity to common-mode noise, ensuring reliable data transmission in noisy environments.
  • Reliable Performance: Maintains consistent performance over a wide temperature range.
  • Flexible Interface: Open collector output allows for easy interface with various logic circuits.

Additional Details

The 6N137STA1-V-L typically has a forward current of around 5mA to 25mA and a supply voltage range of 4.5V to 5.5V. The operating temperature range is typically -40°C to +85°C. The "-V" designation often indicates compliance with specific safety standards, such as VDE or UL. The "-L" may indicate a lead forming option. This optocoupler is commonly used in applications where safety and reliable data transmission are critical.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess