EN
  • EN
  • DE

6N135S-TA1-L

Part No 6N135S-TA1-L
Manufacturer Lite-On Inc.
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Channels 1
RoHS Non-Compliant
Win Source Part Number 1039853-6N135S-TA1-L
Categories OEM Parts(0-9)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 6N135S-TA1-L CAD Model

Description

The 6N135S-TA1-L is a high-speed optocoupler manufactured by Lite-On Inc. It is designed for digital interfacing applications requiring electrical isolation between circuits. This optocoupler consists of an AlGaAs LED optically coupled to a high-speed integrated photodetector.

Applications:

  • Digital logic isolation
  • Microprocessor system interfaces
  • Power supply feedback control
  • Motor control
  • Line receivers

Features:

  • High speed: 1 MBd data rate
  • High common mode transient immunity: 1000 V/μs
  • Guaranteed performance from 0°C to 70°C
  • Wide supply voltage range: 4.5V to 5.5V
  • TTL compatibility
  • Safety approvals: UL, CSA, VDE

Benefits:

  • Enhanced system safety through electrical isolation
  • Improved data transmission speed
  • Robust performance in noisy environments
  • Easy integration with digital circuits
  • Compliance with international safety standards
  • Reduced ground loop problems

Additional Details:

The 6N135S-TA1-L optocoupler is available in an 8-pin small outline (SO) package. It provides a cost-effective solution for isolating digital signals. The device's high common-mode transient immunity ensures reliable data transmission in environments with high electrical noise. The optocoupler features a built-in internal shield that provides increased common mode rejection. It is widely used in industrial automation, communication, and power supply applications requiring reliable and safe signal isolation.

You May Also Be Interested in

Dell
Need more? Email Us
IBM
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Everlight Electronics Co Ltd
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess