EN
  • EN
  • DE

4N35S

Part No 4N35S
Manufacturer Lite-On Inc.
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 3.55KV TRANS W/BASE 6SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lite-On Inc.
Standard Package 65
Category Isolators
Family Optoisolators - Transistor Photovoltaic Output
Packaging Tube
Number of Channels 1
Voltage - Isolation 3550Vrms
Current Transfer Ratio (Min) 100% @ 10mA
Rise / Fall Time (Typ) 3µs 3µs
Input Type DC
Output Type Transistor with Base
Voltage - Output (Max) 30V
Current - Output / Channel 100mA
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Max) 60mA
Vce Saturation (Max) 300mV
Operating Temperature Range -55°C ~ 100°C
Mounting Style SMD/SMT
Package 6-SMD Gull Wing
Manufacturer Device Package 6-SMD
Catalog 4N35 37 Series
Win Source Part Number 075845-4N35S
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian 4N35S CAD Model

Description

Product Overview

The 4N35S is a high-performance optocoupler renowned for its reliability and efficiency in electronic circuits. It acts as an excellent isolator between high voltage and low voltage components, making it essential for sensitive devices.

Features and Benefits

  • High Isolation Voltage: Provides strong isolation up to 5,300 Vrms, ensuring safety in applications requiring electrical separation.
  • Fast Switching Speeds: Facilitates rapid response times, which is critical in dynamic applications.
  • Low Input Current: Minimizes power consumption, a vital feature for energy-efficient designs.

Applications

  • Switched-mode power supplies
  • Microprocessor input/output isolation
  • Signal isolation in data transmission
  • Noise coupling reduction in industrial environments

Additional Details

The 4N35S optocoupler is built with a phototransistor output that offers high-speed performance in a compact 6-pin package.

You May Also Be Interested in

IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Broadcom Limited
Multi-Channel Full-Pitch Phototransistor Optocoupler | OPTOISOLATOR 5KV 2CH TRANS 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 2.5KV 2CH TRANS 8SOIC
Lowest to $1.6309
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.3109
Lite-On Inc.
OPTOISOLTR 5KV TRANSISTOR 6-SMD / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1363 $50.4310
895+ $0.1119 $100.1505
1,385+ $0.1084 $150.1340
1,910+ $0.1049 $200.3590
2,470+ $0.1014 $250.4580
3,305+ $0.0909 $300.4245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess