EN
  • EN
  • DE

SL10327

Part No SL10327
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 325174-SL10327
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SL10327 CAD Model

Description

The SL10327 from Linear Technology is a state-of-the-art integrated circuit designed for robust and efficient power management solutions. This versatile product stands out in the Linear Technology portfolio for its exceptional performance, reliability, and ease of integration into a wide range of electronic applications.

Key Features

  • High Efficiency: The SL10327 is engineered for maximum energy efficiency, which helps in reducing power loss and improving the overall performance of the application it is used in.
  • Compact Design: Its small footprint makes it ideal for space-constrained applications, allowing for more compact and streamlined product designs.
  • Versatile Voltage Range: This IC supports a wide range of input and output voltages, providing flexibility in designing various power supply circuits.
  • Thermal Management: The SL10327 includes features for superior thermal management, ensuring stable operation even under high load conditions.
  • Protection Features: It comes with built-in protection mechanisms such as overcurrent protection, overvoltage protection, and thermal shutdown, which contribute to the longevity and safety of the end product.

Applications

The SL10327 is suitable for a multitude of applications, including but not limited to:

  • Portable consumer electronics
  • Automotive power systems
  • Industrial control systems
  • Telecommunications equipment
  • Medical devices

Technical Specifications

Parameter Value
Input Voltage Range Specified by the manufacturer
Output Voltage Range Specified by the manufacturer
Switching Frequency Specified by the manufacturer
Operating Temperature Specified by the manufacturer
Package Type Specified by the manufacturer

For detailed technical specifications, please refer to the SL10327 datasheet provided by Linear Technology.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $13.0434
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess