EN
  • EN
  • DE

RH1009MH

Part No RH1009MH
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description The RH1009 is a general purpose 2.5V shunt regulator diode designed to operate over a wide current range while...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TO-46
Height 2.667 mm
Max Junction Temperature (Tj) 150 °C
Max Operating Temperature 125 °C
Max Output Voltage 2.5 V
Min Operating Temperature -55 °C
Mount Through Hole
Number of Outputs 1
Number of Pins 3
Output Voltage 2.5 V
RoHS Non-Compliant
Win Source Part Number 1186759-RH1009MH
Categories PMIC - Voltage Reference
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RH1009MH CAD Model

Description

The RH1009MH from Linear Technology is a high-precision voltage reference, designed to offer a stable and accurate reference voltage for high-end applications. This component is part of Linear Technology's robust product line, tailored to meet the demanding requirements of aerospace, military, and other high-reliability industries.

Key Features

  • High Accuracy: The RH1009MH features a low initial error, ensuring that the output voltage is very close to its rated value, minimizing the need for external calibration.
  • Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains its accuracy over a wide temperature range, making it ideal for applications that are exposed to varying environmental conditions.
  • Long-Term Stability: The device exhibits excellent long-term stability, ensuring that its performance remains consistent over time, which is critical for precision applications.
  • Low Noise: The RH1009MH is designed to have low output noise, which is crucial for sensitive electronic equipment where noise can significantly affect performance.

Applications

The precision and reliability of the RH1009MH make it suitable for a variety of critical applications, including:

  • High-precision data acquisition systems
  • Test and measurement equipment
  • Industrial control systems
  • Aerospace and military electronics

Technical Specifications

Parameter Value Output Voltage 10V Initial Accuracy ±0.05% Temperature Coefficient 10ppm/°C max Package Type Metal Can (H)

The RH1009MH is offered in a sturdy, hermetically sealed metal can package, ensuring its performance in harsh environments and maintaining its integrity against physical and environmental stress. For those looking for a reliable and precise voltage reference, the RH1009MH from Linear Technology is an excellent choice that combines performance with long-term reliability.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess