EN
  • EN
  • DE

FP6792MSPTR

Part No FP6792MSPTR
Manufacturer FITIPOWER
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer FITIPOWER
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823496-FP6792MSPTR
Ultra Librarian 3D Model Ultra Librarian FP6792MSPTR CAD Model

Description

The FP6792MSPTR is a high-efficiency, constant current step-down converter designed by FITIPOWER, primarily intended for LED lighting applications. This converter precisely regulates the current flowing through LEDs, ensuring consistent brightness and extended lifespan. It is often used in LED drivers for various lighting systems, including backlights, general illumination, and automotive lighting.

Applications:

  • LED Backlighting: Powers LEDs in LCD displays and other backlit devices.
  • General Illumination: Drives LEDs in lighting fixtures for homes, offices, and retail spaces.
  • Automotive Lighting: Controls LEDs in vehicle headlights, taillights, and interior lighting.
  • Flashlights: Provides regulated current for LEDs in portable flashlights.
  • Signage: Powers LEDs in electronic signs and displays.

Features:

  • High Efficiency: Achieves high efficiency through optimized circuit design.
  • Constant Current Control: Precisely regulates LED current for consistent brightness.
  • Wide Input Voltage Range: Operates from a wide range of input voltages.
  • Adjustable Output Current: Output current can be adjusted using external components.
  • Over-Voltage Protection (OVP): Protects LEDs from over-voltage conditions.
  • Short-Circuit Protection (SCP): Protects the device from damage due to short circuits.
  • Over-Temperature Protection (OTP): Shuts down the device when the temperature exceeds a safe limit.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Extended LED Lifespan: Constant current control prevents overdriving LEDs, maximizing their lifespan.
  • Consistent Brightness: Regulated current ensures uniform brightness across all LEDs.
  • High Efficiency: Reduces power consumption and heat generation.
  • Robust Protection: Safeguards LEDs and the converter from various fault conditions.
  • Flexible Output Current: Allows for customization of LED brightness.

Additional Details:

The FP6792MSPTR uses a hysteretic control scheme to regulate the LED current. It features a built-in soft-start function to limit inrush current during startup. The device also includes a PWM dimming input, allowing for easy control of LED brightness. The over-voltage protection is implemented using a voltage monitoring circuit, and the over-temperature protection is achieved using a thermal shutdown circuit. The device is available in a small MSOP package for easy integration into compact designs. The switching frequency is internally set. The feedback voltage is precise to ensure current accuracy.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess