EN
  • EN
  • DE

LTM9007CY-14#PBF

Part No LTM9007CY-14#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-Channel Octal ADC 40Msps 14-bit Parallel/Serial/LVDS 140-Pin BGA Tray / IC ADC 14BIT SPI/SRL 40M 140-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tray
Resolution 14
Sampling Rate 40M
Number of Inputs 8
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of Converters 8
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range 0°C ~ 70°C
Package 140-BFBGA
Manufacturer Package 140-BGA (11.25x9)
Win Source Part Number 784670-LTM9007CY-14#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM9007
Introduction Date November 12, 2012
ECCN 3A991.c.3
Country of Origin Malaysia
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM9007CY-14#PBF CAD Model

Description

Product Overview: LTM9007CY-14#PBF

The LTM9007CY-14#PBF is a high-performance, 14-bit ADC (Analog-to-Digital Converter) module from Linear Technology, designed to offer excellent accuracy and speed for demanding applications. This product is part of Linear Technology's µModule (micromodule) family, which integrates the ADC, bypass capacitors, and other signal conditioning components into a compact, surface-mount package.

Key Features

  • High Resolution: With its 14-bit resolution, the LTM9007CY-14#PBF provides precise digital output, allowing for accurate representation of the input signal.
  • Sampling Rate: This module is capable of sampling rates up to 125Msps (Mega samples per second), suitable for high-speed signal processing tasks.
  • Integrated Features: The device includes an onboard transformer-coupled front end, which offers excellent AC performance and simplifies the signal chain design.
  • Signal-to-Noise Ratio (SNR): It boasts a high SNR, which is critical for applications where signal integrity is paramount.
  • Power Efficiency: Optimized for low power consumption, the LTM9007CY-14#PBF helps to minimize system power requirements.
  • Easy Integration: The micromodule packaging allows for easy integration into a variety of systems without the need for complex and space-consuming circuit designs.
  • Robust Design: Enclosed in a compact, 11.25mm x 15mm x 4.92mm BGA package, it is designed to withstand harsh industrial environments.

Applications

The LTM9007CY-14#PBF is versatile and can be used in a wide range of applications, including:

  • Medical Imaging
  • Test and Measurement Equipment
  • Communication Systems
  • Data Acquisition Systems
  • Industrial Automation

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTM9007CY-14#PBF is no exception. It is designed to meet the rigorous standards required in professional and industrial settings, ensuring reliability and performance consistency.

Ordering Information

The LTM9007CY-14#PBF is available for order and can be sourced through Linear Technology's distribution network. For detailed specifications and ordering information, please refer to the official Linear Technology product datasheets and documentation.

You May Also Be Interested in

Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess