EN
  • EN
  • DE

LTM9001IV-GA#PBF

Part No LTM9001IV-GA#PBF
Manufacturer Linear Technology
Catalog RF Misc ICs and Modules
Description AFE General Purpose 1 ADC 16bit 3.3V 81-Pin LGA Tray / IC RCVR IF/BASEBAND 16B 81LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tray
Function IF to Baseband Receiver
Frequency 0Hz ~ 300MHz
Secondary Attributes 16-Bit ADC
Package 81-BLGA
Manufacturer Package 81-LGA (11.25x11.25)
Win Source Part Number 784654-LTM9001IV-GA#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM9001
Introduction Date August 12, 2009
ECCN 5A991.b
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM9001IV-GA#PBF CAD Model

Description

The LTM9001IV-GA#PBF is a high-performance, integrated data acquisition system from Linear Technology, now part of Analog Devices, designed to significantly streamline the design process for complex signal chain applications. This system-on-module (μModule®) solution is a complete, compact subsystem that includes a 14-bit, 125Msps analog-to-digital converter (ADC), matched with a high-performance differential amplifier and a precision voltage reference.

Key Features

  • Integrated System: The LTM9001IV-GA#PBF combines an ADC, differential amplifier, and voltage reference in a single package, reducing design complexity and board space requirements.
  • High-Speed ADC: With a 14-bit resolution and a sampling rate of 125Msps, this product offers excellent dynamic performance for demanding applications.
  • Differential Amplifier: The onboard differential amplifier is optimized for driving the ADC, providing improved signal integrity and noise performance.
  • Precision Voltage Reference: A stable and precise voltage reference ensures accurate ADC conversions, enhancing overall system accuracy.
  • Easy Integration: Designed for ease of use, the LTM9001IV-GA#PBF can be integrated into a variety of designs with minimal external components required.
  • Thermal Performance: The module is encapsulated in a compact, thermally enhanced package, ensuring reliable operation even in thermally challenging environments.

Applications

The LTM9001IV-GA#PBF is ideally suited for a wide range of applications that require high-speed, precision data acquisition. These include:

  • Medical Imaging Systems
  • Industrial Process Control
  • Communications Infrastructure
  • Aerospace and Defense Electronics
  • Test and Measurement Equipment

Quality and Reliability

Linear Technology is renowned for its commitment to quality and reliability, and the LTM9001IV-GA#PBF is no exception. It is designed to meet stringent specifications and undergoes rigorous testing to ensure high performance and dependability for critical applications.

You May Also Be Interested in

MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 40.5GHZ - 43.5GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
TRIPLEXER FILTER MOCA
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,EPOXY ENCAP.,CS12
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $124.0602 $124.0602
2+ $119.9249 $239.8498
3+ $107.5188 $322.5564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 168 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess