EN
  • EN
  • DE

LTM8042EV#PBF

Part No LTM8042EV#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description LED Driver 8 Segment 1uA Supply Current Automotive 77-Pin LGA Tray / LED SUPP CC BOOST BUCK 2-32V 1A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Type Constant Current
Topology Boost, Buck, Buck-Boost
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 30V
Voltage - Output 2 ~ 32 V
Current - Output (Maximum) 1A
Power (Watts) 32W
Dimming Analog, PWM
Features Remote On/Off, OTP, SCP
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 77-BLGA
Dimension 0.59" L x 0.35" W x 0.11" H (15.0mm x 9.0mm x 2.8mm)
Packaging Tray
Weight 0.002 lb (0.91g)
Win Source Part Number 784627-LTM8042EV#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM8042
Introduction Date September 07, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM8042EV#PBF CAD Model

Description

Product Overview: LTM8042EV#PBF

The LTM8042EV#PBF is a versatile micro-module designed and manufactured by Linear Technology, a leader in the field of analog integrated circuits. This product is an integrated system-in-package that includes a DC/DC converter and the necessary support components in a compact, efficient, and easy-to-use package. It is specifically engineered to address the needs of space-constrained applications requiring a reliable and high-performance power solution.

Key Features

  • Adjustable Output Voltage: The LTM8042EV#PBF allows for an adjustable output voltage, giving designers the flexibility to tailor the power supply to their specific requirements.
  • Integrated Components: This micro-module includes a switching regulator, inductor, and support components, which minimizes the need for external components and simplifies the design process.
  • Wide Input Voltage Range: The device can operate over a wide range of input voltages, accommodating various power sources and ensuring compatibility with diverse applications.
  • High Efficiency: It offers high efficiency, which is critical for thermal management and energy savings, especially in portable and battery-powered devices.
  • Compact Size: The LTM8042EV#PBF comes in a small footprint, which is crucial for applications where board space is at a premium.
  • Protection Features: The module includes overvoltage, overcurrent, and over-temperature protection, enhancing the reliability and longevity of the end product.

Applications

The LTM8042EV#PBF is ideal for use in a wide range of applications, including but not limited to:

  • Telecommunications
  • Industrial equipment
  • Medical devices
  • Automotive systems
  • Portable electronics

Product Specifications

This micro-module comes in a robust, thermally enhanced package, ensuring optimal performance even in harsh environments. The LTM8042EV#PBF is designed for ease of use, with minimal external components required, providing a quick and efficient solution for power supply design.

With its combination of integration, performance, and convenience, the LTM8042EV#PBF from Linear Technology stands out as a superior choice for engineers and designers looking for a reliable power management solution.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.0045 $74.0090
4+ $30.3627 $121.4508
6+ $29.4139 $176.4834
8+ $28.4650 $227.7200
10+ $27.5162 $275.1620
13+ $24.6697 $320.7061
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460 pieces
MOQ: 2 pcs
Order Increment : 2 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess