EN
  • EN
  • DE

LTM8042EV-1#PBF

Part No LTM8042EV-1#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description LED SUPP CC BST BUK 2-32V 350MA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Type Constant Current
Topology Boost, Buck, Buck-Boost
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 30V
Voltage - Output 2 ~ 32 V
Current - Output (Maximum) 350mA
Power (Watts) 11W
Dimming Analog, PWM
Features Remote On/Off, OTP, SCP
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 77-BLGA
Dimension 0.59" L x 0.35" W x 0.11" H (15.0mm x 9.0mm x 2.8mm)
Packaging Tray
Weight 0.002 lb (0.91g)
Win Source Part Number 784628-LTM8042EV-1#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM8042EV-1#PBF CAD Model

Description

The LTM8042EV-1#PBF from Linear Technology is a versatile and highly efficient micro-module regulator designed to cater to a wide range of power supply requirements. This advanced product simplifies the process of power conversion by integrating the inductor, power switches, and all supporting components into a single package, thereby reducing design complexity and saving board space.

The LTM8042EV-1#PBF is an adjustable frequency step-down DC/DC converter capable of delivering up to 2A of continuous output current. It operates over an input voltage range of 4.5V to 36V, making it suitable for a variety of applications, from automotive to industrial systems. The output voltage is adjustable from 2.5V to 12.6V, allowing for great flexibility in matching the power supply to the needs of the target circuit.

This product is designed with robustness in mind, featuring over-temperature protection and over-current protection to ensure reliable operation under adverse conditions. The LTM8042EV-1#PBF also boasts high efficiency, which not only conserves energy but also minimizes heat generation, a critical consideration in compact or enclosed designs.

The micro-module regulator's high switching frequency is adjustable from 200kHz to 2.4MHz, which can be synchronized to an external clock to reduce electromagnetic interference (EMI), a key concern in sensitive electronic equipment. This feature, along with its compact LGA package, makes the LTM8042EV-1#PBF an ideal choice for space-constrained applications.

Linear Technology's commitment to quality is evident in the LTM8042EV-1#PBF's design, which is optimized for a long operational life and consistent performance. The product is also RoHS compliant, ensuring that it meets current environmental standards regarding hazardous substances.

In summary, the LTM8042EV-1#PBF is a powerful, efficient, and reliable solution for a wide range of power supply applications. Its integrated design, adjustable features, and protection mechanisms make it an excellent choice for designers looking to streamline their power systems without compromising on performance or safety.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.5374 $92.5374
2+ $89.5523 $179.1046
3+ $86.5672 $259.7016
4+ $77.6120 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460 pieces
Order Increment : 2 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess