Linear Technology's LTM8033V - An Efficient Micro Module Regulator
The LTM8033V from Linear Technology is a complete and versatile micro module (µModule) step-down regulator designed for a variety of applications requiring efficient power conversion. This compact, high-performance module incorporates the inductor, power switches, control circuitry and all the supporting components in a single package, simplifying the design process and reducing the time-to-market for end products.
Key Features
- Wide Input Voltage Range: The LTM8033V operates from an input voltage range of 3.6V to 36V, making it suitable for a variety of supply sources, from single-cell Li-Ion batteries to industrial supplies.
- Adjustable Output Voltage: Users can set the output voltage from 0.8V to 24V, which allows for a broad range of applications, including point-of-load requirements.
- High Efficiency: Its high-efficiency design ensures minimal heat generation and maximizes battery life for portable applications.
- Compact Design: The LTM8033V comes in a small footprint (15mm x 15mm x 4.32mm LGA package), which is ideal for space-constrained applications.
- Integrated Components: With an integrated inductor, the LTM8033V simplifies the design and minimizes external component count, which is beneficial for reliability and consistency in performance.
Applications
The LTM8033V is versatile enough to be used in a wide array of applications, including but not limited to:
- Telecommunications
- Industrial Equipment
- Automotive Systems
- Datacom Infrastructure
- Medical Devices
- Distributed Power Systems
Protection Features
Linear Technology ensures the LTM8033V is not only efficient but also safe for use in critical applications. The device includes features such as overvoltage protection, overcurrent protection, and thermal shutdown to safeguard against a variety of fault conditions.
Easy to Use
The LTM8033V has been designed for ease of use. It requires only a few external components to set the output voltage and switching frequency, enabling a quick and straightforward design process. Its comprehensive datasheet and design support tools further assist engineers in implementing this µModule regulator into their designs with minimal effort.