The LTM8024EV is a complete DC/DC step-down power supply module manufactured by Linear Technology. This innovative µModule (micro module) regulator integrates the inductor, power switches, DC/DC controller, and all the supporting components in a compact, surface-mount LGA package. Designed for a wide range of applications, the LTM8024EV provides a highly efficient, space-saving solution for power supply design.
Key Features:
- Wide Input Voltage Range: The LTM8024EV operates over a wide input voltage range from 3.6V to 36V, making it versatile for various applications from automotive to industrial systems.
- Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 10V, allowing for a wide array of uses in different circuit designs.
- High Efficiency: With its high-efficiency design, the LTM8024EV can deliver up to 1.5A of continuous output current with minimal power loss.
- Compact Design: The LTM8024EV comes in a low profile (2.8mm) and small footprint (9mm x 15mm) package, making it ideal for space-constrained applications.
- Integrated Components: The inclusion of internal power switches, inductor, and other passive components simplifies the design process and reduces external component count.
Applications:
- Telecommunications
- Automotive Systems
- Industrial Equipment
- Data Storage Systems
- Battery-Powered Devices
Reliability and Protection:
The LTM8024EV is designed with built-in protection features, including over-temperature protection, over-current protection, and input under-voltage lockout, ensuring reliable operation under adverse conditions. The device is RoHS compliant, catering to environmentally conscious designs.
Easy-to-Use:
With minimal external components required for operation, the LTM8024EV is easy to implement in a variety of circuit configurations. Its comprehensive datasheet and design support tools from Linear Technology make the integration process straightforward for engineers.
The LTM8024EV by Linear Technology represents a blend of convenience, efficiency, and reliability, offering a sophisticated solution for modern power supply challenges.