EN
  • EN
  • DE

LTM8021IV#PBF

Part No LTM8021IV#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description IC DC/DC UMODULE 500MA 35-LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 36V
Voltage - Output 1 0.8 ~ 5 V
Current - Output (Maximum) 500mA
Applications ITE (Commercial)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 35-BLGA Module
Size 0.44" L x 0.25" W x 0.11" H (11.3mm x 6.3mm x 2.8mm)
Manufacturer Package 35-LGA (11.25x6.25)
Manufacturer Homepage www.linear.com
Win Source Part Number 747026-LTM8021IV#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LTM8021
Introduction Date May 09, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTM8021IV#PBF CAD Model

Description

LTM8021IV#PBF Image

The LTM8021IV#PBF is a comprehensive micro module power solution from Linear Technology, designed to simplify the process of power supply design. This innovative component integrates the inductor, power switch, and all support components into a compact, surface-mount package. By encompassing these elements, it allows for efficient and space-saving designs in a variety of applications, including industrial, automotive, and telecommunications systems.

Key Features

  • Wide Input Voltage Range: The LTM8021IV#PBF operates over a broad input voltage range from 2.6V to 36V, making it versatile for use in a multitude of environments and with various input sources.
  • Adjustable Output Voltage: Its output voltage can be adjusted from 1.25V to 13.8V, providing flexibility for designers to use the same component in different circuits with varying voltage requirements.
  • High Efficiency: With its high-efficiency design, it minimizes power loss during operation, which is critical for performance and longevity in power-sensitive applications.
  • Robust Temperature Performance: The LTM8021IV#PBF is designed to perform reliably in a wide temperature range, with an industrial-grade operating temperature range from -40°C to 125°C.
  • Compact Footprint: Thanks to the micro module design, it offers a compact footprint that is ideal for space-constrained applications.

Applications

The LTM8021IV#PBF is suitable for a wide array of applications due to its versatile feature set. It is particularly useful in:

  • Point-of-load power supplies
  • Distributed power systems
  • Battery-powered devices
  • Data communication equipment
  • Portable instruments

Technical Specifications

For engineers and designers considering the LTM8021IV#PBF for their projects, here are some of the technical specifications:

  • Package: LGA
  • Output Current: Up to 1A
  • Switching Frequency: 1MHz
  • Over-temperature protection
  • RoHS compliant

In summary, the LTM8021IV#PBF from Linear Technology is a powerful, efficient, and flexible solution that streamlines the design of power supply circuits. Its integration of multiple components into a single package not only saves space but also reduces the time and complexity involved in power system design.

You May Also Be Interested in

XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.9105
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.8722 $51.7444
5+ $21.2285 $106.1425
8+ $20.5651 $164.5208
11+ $19.9017 $218.9187
13+ $19.2383 $250.0979
18+ $17.2481 $310.4658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess