EN
  • EN
  • DE

LTM8003IY#PBF

Part No LTM8003IY#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.97-18V 3.5A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3.4V
Maximum Input Voltage 40V
Voltage - Output 1 0.97 ~ 18V
Current - Output (Maximum) 3.5A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 48-BBGA Module
Dimension 0.35" L x 0.25" W x 0.13" H (9.0mm x 6.3mm x 3.3mm)
Supplier Device Package 48-BGA (9x6.25)
Part Number Series LTM8003
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814272-LTM8003IY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM8003IY#PBF CAD Model

Description

The LTM8003IY#PBF is a high-efficiency, step-down DC/DC µModule (micro module) regulator from Linear Technology. This advanced component is designed to simplify the process of constructing a high-performance power supply system. The µModule technology integrates the DC/DC controller, power switches, inductor, and support components all within a compact, surface-mount package. This integration facilitates quick and reliable deployment, making it an excellent choice for a wide range of applications.

Key Features

  • Wide Input Voltage Range: The LTM8003IY#PBF operates from an input voltage range of 3.4V to 40V, making it suitable for a variety of supply voltages and capable of withstanding voltage surges and transients.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.97V to 18V, providing design flexibility for different circuit requirements.
  • High Efficiency: With its integrated design and advanced switching architecture, the LTM8003IY#PBF achieves high efficiency, which helps to reduce power loss and heat generation.
  • Compact Design: The encapsulated package simplifies the design process and reduces the overall footprint, making it ideal for space-constrained applications.
  • Multiple Protection Features: It includes overvoltage, overcurrent, and over-temperature protection, ensuring reliable operation under various conditions.

Applications

The LTM8003IY#PBF is versatile and can be used in a multitude of applications, including but not limited to:

  • Telecommunications
  • Industrial Equipment
  • Automotive Electronics
  • Datacom Infrastructure
  • Medical Devices
  • Portable Devices

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTM8003IY#PBF is no exception. It is designed to meet stringent performance standards and undergoes rigorous testing to ensure reliability and durability in demanding environments.

For engineers and designers seeking a high-efficiency power solution that minimizes design complexity and accelerates time-to-market, the LTM8003IY#PBF from Linear Technology is an outstanding choice.

You May Also Be Interested in

XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.4286 $80.8572
4+ $33.1722 $132.6888
5+ $32.1355 $160.6775
7+ $31.0989 $217.6923
9+ $30.0623 $270.5607
12+ $26.9524 $323.4288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess