Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953231-BXC8071512900K
Series *
Ultra Librarian 3D Model Ultra Librarian BXC8071512900K CAD Model

Description

The Intel Core i9-12900K is a high-performance desktop processor designed for gaming, content creation, and demanding workloads. Part of the 12th generation Intel Core processors (Alder Lake), this CPU features a hybrid architecture, combining Performance-cores (P-cores) and Efficient-cores (E-cores) for optimized performance and power efficiency.

Applications:

  • High-End Gaming PCs: Delivers exceptional frame rates in modern games.
  • Content Creation Workstations: Ideal for video editing, photo editing, 3D rendering, and graphic design.
  • Software Development: Provides the processing power needed for compiling code and running virtual machines.
  • Data Analysis: Capable of handling large datasets and complex calculations.
  • General Purpose Desktops: Designed for users who require very high performance for everyday tasks.

Features:

  • 16 Cores (8 P-cores + 8 E-cores) and 24 Threads: Enables excellent multitasking and parallel processing capabilities, with P-cores focused on high-performance single and lightly-threaded workloads and E-cores optimized for efficiency.
  • Base Clock Speed of 3.2 GHz (P-cores): Provides a strong foundation for performance.
  • Maximum Turbo Frequency of 5.2 GHz (P-cores): Achieves very high speeds for demanding tasks.
  • Unlocked Multiplier (K designation): Allows for overclocking to achieve even higher performance.
  • Intel Turbo Boost Max Technology 3.0: Selectively boosts the fastest cores for optimal performance.
  • PCIe 5.0 Support: Enables faster data transfer speeds with compatible graphics cards and storage devices.
  • DDR5 Memory Support: Supports high-speed memory for improved performance and bandwidth. Also supports DDR4.
  • Integrated Memory Controller: Improves memory latency and bandwidth.
  • Integrated Intel UHD Graphics 770: Offers basic graphics capabilities for display output (can be disabled when using a discrete GPU).

Benefits:

  • High Frame Rates in Games: Provides a smooth and responsive gaming experience.
  • Faster Content Creation: Reduces rendering and encoding times.
  • Improved Multitasking: Allows users to run multiple applications simultaneously without performance degradation.
  • Overclocking Potential: Enables users to customize performance to their specific needs.
  • Future-Proofing: Supports the latest technologies for improved compatibility and performance.
  • Enhanced Responsiveness: Ensures a snappy and efficient user experience.
  • Improved power efficiency: E-cores handle background tasks, freeing up P-cores for performance critical workloads.

Additional Details:

The Intel Core i9-12900K has a base power of 125W and a maximum turbo power of 241W and requires a compatible motherboard with an LGA 1700 socket. It is recommended to use a high-performance cooler, especially if overclocking. The CPU supports Intel Optane Memory for faster storage performance. Its hybrid architecture, PCIe 5.0 support, and DDR5 compatibility make it a leading-edge processor for demanding users.

You May Also Be Interested in

NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
ECAD model for MCIMX6V2CVM08AB
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
ECAD model for PPC750CLGEQA033-G
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3506
ECAD model for P5020NSN7TNB
NXP / Nexperia
IC MPU MPC83XX 333MHZ 620HBGA
Need more? Email Us
ECAD model for MPC8315ECVRAFDA
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $31.6117
ECAD model for MCIMX27LMOP4AR2
NXP / Nexperia
Automotive and Infotainment Applications Processors | IC MPU I.MX53 800MHZ 529TEBGA
Lowest to $242.3882
ECAD model for MCIMX536AVV8C
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $118.1819
ECAD model for AM5726BABCXEA
Microchip Technology
IC MPU SAM9XE 180MHZ 217LFBGA / ARM926EJ-S Microprocessor IC SAM9XE 1 Core, 32-Bit 180MHz 217-LFBGA (15x15)
Lowest to $24.6316
ECAD model for AT91SAM9XE256B-CU
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $88.7520
ECAD model for MCIMX6S7CVM08AD

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention