EN
  • EN
  • DE

LTM8023MPY#PBF

Part No LTM8023MPY#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description IC DC/DC UMODULE 2A 50BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Linear Technology
Series μModule?
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3.6V
Voltage - Input (Max) 36V
Voltage - Output 1 0.8 ~ 10 V
Current - Output (Max) 2A
Applications ITE (Commercial)
Mounting Style SMD/SMT
Package 50-BGA
Size / Dimension 0.44" L x 0.35" W x 0.13" H (11.3mm x 9.0mm x 3.4mm)
Operating Temperature Range -55°C ~ 125°C
Win Source Part Number 143749-LTM8023MPY#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM8023MPY#PBF CAD Model

Description

LTM8023MPY#PBF Voltage Regulator Module

The LTM8023MPY#PBF is a high-efficiency, versatile step-down DC/DC μModule (micro module) regulator from Linear Technology. This compact, encapsulated power module integrates an inductor, power switches, a DC/DC controller, and additional supporting components within its LGA package, simplifying the design process and reducing the overall footprint on the PCB.

With an input voltage range of 3.6V to 36V, the LTM8023MPY#PBF is capable of delivering an adjustable output voltage from 0.8V to 10V, which can be set using a single resistor. This feature makes it suitable for a wide array of applications, including industrial, automotive, and telecommunications systems that require a stable and reliable power supply.

One of the key advantages of the LTM8023MPY#PBF is its robustness under harsh conditions. It is designed to operate at a junction temperature range from -40°C to +125°C, ensuring performance reliability for mission-critical applications in challenging environments. This, along with its over-temperature protection, makes it an ideal choice for automotive and industrial applications where temperature extremes are common.

The module is capable of delivering up to 2A of continuous output current, with efficiency as high as 95%, minimizing power loss and heat generation. Its current mode control provides excellent line and load regulation and has a low noise performance, which is crucial for sensitive electronic applications.

Installation and use are made easy with minimal external components required for operation. The LTM8023MPY#PBF also features built-in soft-start functionality to reduce inrush current during startup, further enhancing its overall stability and reliability.

Overall, the LTM8023MPY#PBF from Linear Technology is a powerful, compact, and reliable solution for a wide range of power supply requirements. Its rugged design and ease of use make it an excellent choice for designers looking to streamline their power management systems without compromising on performance or durability.

LTM8023MPY#PBF Voltage Regulator Module
Price: $29.95

You May Also Be Interested in

Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.7439 $55.7439
3+ $45.7386 $137.2158
4+ $44.3093 $177.2372
5+ $42.8800 $214.4000
7+ $41.4506 $290.1542
9+ $37.1626 $334.4634
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess