EN
  • EN
  • DE

LTM4676EY#PBF

Part No LTM4676EY#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description Module DC-DC 2-OUT 0.5V to 5.4V 13A Automotive 144-Pin BGA Tray / DC/DC CNVRTR 2X0.6-5.4V 144BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Input Voltage MIN 4.5V
Voltage Input MAX 26.5V
Voltage - Output 1 0.5 ~ 5.4 V
Voltage - Output 2 0.5 ~ 5.4 V
Current - Output (Maximum) 13A, 13A
Applications ITE (Commercial)
Features OCP, OTP, OVP
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 144-BBGA Module
Dimension 0.63" L x 0.63" W x 0.20" H (16.0mm x 16.0mm x 5.0mm)
Manufacturer Package 144-BGA (16x16)
Win Source Part Number 784607-LTM4676EY#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM4676
Introduction Date August 22, 2013
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM4676EY#PBF CAD Model

Description

The Linear Technology LTM4676EY#PBF is a highly versatile and efficient dual 13A or single 26A μModule (micromodule) regulator designed to cater to a wide range of power supply requirements for modern electronic applications. This advanced device integrates top-notch power management capabilities within a compact, surface-mount package, making it an ideal solution for space-constrained systems.

Key Features:

  • High Efficiency: The LTM4676EY#PBF features high-efficiency synchronous step-down switching regulators that are capable of delivering up to 93% efficiency, reducing heat generation and improving system reliability.
  • Dual or Single Output: This regulator can be configured to provide dual 13A outputs or a single 26A output, offering flexibility in power design for various applications.
  • Advanced Power Management: Equipped with digital power system management, the LTM4676EY#PBF allows for telemetry-based monitoring of power and thermal conditions, fault logging, and on-the-fly output voltage adjustment.
  • Wide Input Voltage Range: The device operates over a wide input voltage range of 4.5V to 17V, accommodating a variety of supply voltages.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.5V to 5.5V, which can be set via external resistors or through the digital interface.
  • Thermal Performance: The LTM4676EY#PBF comes in a thermally enhanced 16mm x 16mm x 5.01mm BGA package, ensuring excellent thermal performance and ease of heat dissipation.
  • Robust Protection Features: The regulator includes overvoltage, overcurrent, and overtemperature protection to safeguard the device and the system it powers.

Applications:

The LTM4676EY#PBF is suitable for a broad range of applications, including:

  • Datacom and Telecom Systems
  • Networking and Storage Equipment
  • Industrial Systems
  • Medical Equipment
  • High-Density Distributed Power Systems

With its advanced features and compact design, the Linear Technology LTM4676EY#PBF μModule regulator is a powerful solution for designers looking to enhance power efficiency and performance in their next-generation electronic systems.

You May Also Be Interested in

SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess