EN
  • EN
  • DE

LTM4676EVTRPBF

Part No LTM4676EVTRPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072783-LTM4676EVTRPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTM4676EVTRPBF CAD Model

Description

Product Overview: LTM4676EVTRPBF

The LTM4676EVTRPBF is a state-of-the-art dual 13A or single 26A, step-down DC/DC µModule (micromodule) regulator from Linear Technology. It is designed to cater to a wide range of applications, including telecommunications, data communication systems, and distributed power systems. This high-efficiency power module integrates top-notch power management capabilities in a compact and reliable package, ensuring optimal performance in a variety of settings.

Key Features

  • High Efficiency: The LTM4676EVTRPBF boasts high efficiency, which reduces power loss and improves system performance. This is particularly important for systems that require a reliable power supply while maintaining energy efficiency.
  • Wide Input Voltage Range: This µModule regulator can operate over a wide input voltage range of 4.5V to 17V, making it versatile for different power sources and applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.5V to 5.5V, providing flexibility to meet the needs of various downstream components.
  • Dual or Single Output Modes: It can be used in dual 13A output modes or configured for a single 26A output, providing scalability for different power requirements.
  • Advanced Power Management: The product includes PMBus/I2C-based digital interface for advanced power management, allowing for real-time monitoring and control over the power supply.

Applications

The LTM4676EVTRPBF is suitable for a wide array of applications, including:

  • Datacom and Telecom Systems
  • Networking and Servers
  • Industrial Equipment
  • Medical Equipment

Technical Specifications

  • Part Number: LTM4676EVTRPBF
  • Manufacturer: Linear Technology
  • Output Current: Dual 13A or Single 26A
  • Input Voltage: 4.5V to 17V
  • Output Voltage: 0.5V to 5.5V
  • Package: LGA (Land Grid Array) and BGA (Ball Grid Array) options available

With its robust design, flexible operation modes, and comprehensive power management features, the LTM4676EVTRPBF from Linear Technology stands out as an excellent choice for designers looking for a high-performance power solution.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess