Product Overview: LTM4618IV#PBF
The LTM4618IV#PBF is a high-performance, µModule (micromodule) regulator from Linear Technology, designed to cater to a wide array of power supply requirements in a compact and efficient package. This innovative product integrates the inductor, power switches, DC/DC controller, and other supporting components within a single package, simplifying design and reducing the overall footprint on the PCB.
Key Features
- Integrated Solution: The LTM4618IV#PBF encapsulates a complete switch mode power supply solution, minimizing external component count and simplifying design.
- Wide Input Voltage Range: It operates over a wide input voltage range of 2.375V to 5.5V, making it versatile for various applications.
- Adjustable Output Voltage: The output voltage can be precisely adjusted from 0.6V to 5.5V, catering to a broad spectrum of power requirements.
- High Efficiency: With its high efficiency design, the LTM4618IV#PBF ensures reduced power loss and heat dissipation, which is critical for performance and reliability.
- Output Current: It delivers up to 8A of continuous output current, suitable for powering FPGAs, CPUs, and other power-hungry devices.
- Thermal Performance: The product features excellent thermal performance due to its over-molded construction, which enhances heat dissipation.
- Fast Transient Response: The LTM4618IV#PBF is designed to provide a fast transient response, maintaining output stability under dynamic load conditions.
- Protection Features: It includes overvoltage, overcurrent, and overtemperature protection circuits to ensure the safety and longevity of both the regulator and the system it powers.
Applications
The LTM4618IV#PBF is suitable for a wide range of applications, including but not limited to telecommunications, networking equipment, industrial systems, and aerospace and defense electronics. Its compact size and ease of use make it ideal for space-constrained applications that require a reliable and efficient power supply solution.
Quality and Reliability
Linear Technology is known for its commitment to quality, and the LTM4618IV#PBF is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it meets the needs of the most demanding applications.
With its comprehensive feature set and robust design, the LTM4618IV#PBF from Linear Technology stands out as a superior choice for designers looking to implement an efficient, compact, and reliable power solution in their products.