EN
  • EN
  • DE

LTM4613IV#PBF

Part No LTM4613IV#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description IC UMODULE DC/DC 8A 133-LGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Linear-Technology
Series μModule?
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 5V
Voltage - Input (Max) 36V
Voltage - Output 1 12V
Current - Output (Max) 8A
Applications ITE (Commercial)
Mounting Style SMD/SMT
Package 133-LGA
Size / Dimension 0.59" L x 0.59" W x 0.17" H (15.0mm x 15.0mm x 4.3mm)
Operating Temperature Range -40°C ~ 125°C
Efficiency 96%
Win Source Part Number 206787-LTM4613IV#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM4613IV#PBF CAD Model

Description

Introducing the LTM4613IV#PBF from Linear Technology

The LTM4613IV#PBF is a powerful, highly integrated, step-down DC/DC μModule (micromodule) regulator from Linear Technology, a leader in high-performance analog integrated circuits. This advanced component is designed to simplify the process of achieving efficient and reliable voltage conversion in a variety of applications ranging from telecommunications and data processing to industrial and medical equipment.

At the heart of the LTM4613IV#PBF is a complete system-in-package (SiP) solution that combines a switching controller, power FETs, inductors, and all the supporting components into a compact LGA package. This integration significantly reduces the design complexity, board space requirements, and time to market for engineers working on power supply designs.

Key Features of the LTM4613IV#PBF:

  • Wide Input Voltage Range: The device operates from a 5.5V to 36V input voltage range, making it suitable for a wide array of sources, including intermediate bus voltages and battery-powered applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 24V, which allows for flexibility in powering various loads and adapting to different system requirements.
  • High Efficiency: With its high-efficiency design, the LTM4613IV#PBF ensures minimal heat generation and energy loss, which is critical for maintaining system reliability and performance.
  • Compact and Rugged: The LGA package is not only space-saving but also rugged, with a temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Protection Features: Built-in overvoltage, overcurrent, and over-temperature protection safeguards your system from potential damage due to abnormal operating conditions.

For engineers looking for a high-performance, easy-to-use power solution, the LTM4613IV#PBF is an excellent choice. Its plug-and-play nature allows for quick integration into existing designs, while its robust feature set ensures that it can meet the stringent requirements of even the most demanding applications.

Whether you are designing for efficiency, space constraint, or reliability, the LTM4613IV#PBF by Linear Technology stands out as a versatile and dependable power management solution that can help you achieve your design objectives with ease.

You May Also Be Interested in

Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.9105
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.8777 $89.8777
2+ $87.0690 $174.1380
3+ $84.2603 $252.7809
4+ $81.4517 $325.8068
5+ $73.0256 $365.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,030 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess