EN
  • EN
  • DE

LTM4611IV#PBF

Part No LTM4611IV#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description IC UMODULE DC/DC LV 15A 133-LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Linear-Technology
Series μModule?
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 1.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 0.8 ~ 5 V
Current - Output (Max) 15A
Applications ITE (Commercial)
Mounting Style SMD/SMT
Package 133-LGA
Size / Dimension 0.59" L x 0.59" W x 0.17" H (15.0mm x 15.0mm x 4.3mm)
Operating Temperature Range -40°C ~ 125°C
Efficiency 94%
Win Source Part Number 206783-LTM4611IV#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM4611IV#PBF CAD Model

Description

Product Overview: LTM4611IV#PBF - Linear Technology

The LTM4611IV#PBF is a highly integrated, low voltage, high efficiency switching mode power supply module designed by Linear Technology. This innovative product is encapsulated within a robust package, ensuring a combination of performance and reliability. It is crafted to simplify the design of power supply systems, reducing the need for multiple external components and significantly streamlining the overall design process.

Key Features

  • High Efficiency: The LTM4611IV#PBF boasts an impressive efficiency, which minimizes power loss and heat dissipation, making it suitable for energy-sensitive applications.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various supply levels and ensuring versatility across different applications.
  • Adjustable Output Voltage: Users can set the output voltage to meet specific requirements, providing flexibility and precision in power management.
  • Integrated Components: With inductors, MOSFETs, a DC/DC controller and supporting components all included within the module, the LTM4611IV#PBF simplifies the power design, reducing time-to-market.
  • Compact Design: The module's compact footprint is ideal for space-constrained applications, without compromising on power delivery or efficiency.
  • Thermal Performance: Its enhanced thermal performance ensures reliable operation even in environments with limited airflow or increased thermal challenges.

Applications

The LTM4611IV#PBF is suitable for a wide range of applications, particularly where space is at a premium and power efficiency is crucial. These include:

  • Telecommunications Infrastructure
  • Industrial Equipment
  • Medical Devices
  • Networking and Datacom Systems
  • Aerospace and Defense Electronics

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTM4611IV#PBF is no exception. The module is designed to meet stringent quality standards, ensuring reliable performance in a variety of conditions and applications. With its robust design and integrated features, the LTM4611IV#PBF represents a powerful solution for designers looking to optimize their power supply systems with a compact, efficient, and reliable module.

You May Also Be Interested in

Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.3496 $60.6992
4+ $28.3916 $113.5664
6+ $27.4126 $164.4756
8+ $25.4546 $203.6368
11+ $24.4755 $269.2305
13+ $23.4965 $305.4545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess