EN
  • EN
  • DE

LTM4608AMPV#PBF

Part No LTM4608AMPV#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description Module DC-DC 1-OUT 0.6V to 5V 8A 68-Pin LGA Tray / IC BUCK SYNC ADJ 8A 68LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 5.5V
Voltage - Output 1 0.6 ~ 5 V
Current - Output (Maximum) 8A
Applications ITE (Commercial)
Operating Temperature Range -55°C ~ 125°C
Efficiency 98%
Mounting SMD
Package 68-BLGA, Module
Dimension 0.59" L x 0.35" W x 0.11" H (15.0mm x 9.0mm x 2.8mm)
Manufacturer Package 68-LGA (15x9)
Win Source Part Number 784577-LTM4608AMPV#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM4608A
Introduction Date August 21, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM4608AMPV#PBF CAD Model

Description

The Linear Technology LTM4608AMPV#PBF is a complete system-in-a-package (SiP) that includes a high-efficiency, step-down DC/DC regulator with integrated switching controller, power FETs, inductor, and all the necessary support components. Designed to be a compact and reliable solution, it is ideal for a wide range of applications including telecommunications, industrial systems, and automotive electronics, where space is at a premium and robust performance is required.

Key Features:

  • High Efficiency: The LTM4608AMPV#PBF offers high efficiency, which translates into reduced heat generation and improved system reliability. This is particularly important for high-density circuit designs.
  • Versatile Input Voltage Range: It operates from an input voltage range of 4.5V to 20V, making it suitable for a variety of power sources, including intermediate bus architectures and direct battery power.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted from 0.6V to 5V, which allows for flexibility in targeting a wide array of low-voltage power rails.
  • Robust Thermal Performance: The LTM4608AMPV#PBF comes in an enhanced thermally managed package, which is designed to handle tough thermal environments without compromising performance.
  • Integrated Components: With an integrated inductor and support components, this μModule regulator simplifies design and reduces the bill of materials, which can accelerate time-to-market for new products.

Applications:

  • Telecommunications Infrastructure
  • Industrial Equipment
  • Automotive Electronics
  • Datacom/Networking
  • Portable Devices

The LTM4608AMPV#PBF is designed for easy implementation into complex systems. Its compact footprint and high level of integration make it an excellent choice for designers looking to minimize board space while maintaining high performance. Whether powering sensitive analog circuits, digital interfaces, or even entire system cores, the LTM4608AMPV#PBF provides a reliable, efficient, and flexible power management solution that meets the stringent requirements of today's advanced electronic applications.

You May Also Be Interested in

Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.9105
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.4183 $54.4183
3+ $44.6509 $133.9527
4+ $43.2556 $173.0224
5+ $41.8602 $209.3010
7+ $40.4649 $283.2543
9+ $36.2789 $326.5101
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,106 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess