EN
  • EN
  • DE

LTM4601HVIV#PBF

Part No LTM4601HVIV#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description Module DC-DC 1-OUT 0.6V to 5V 12A 118-Pin LGA Tray / IC DC/DC UMODULE 12A 118-LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 28V
Voltage - Output 1 0.6 ~ 5 V
Current - Output (Maximum) 12A
Applications ITE (Commercial)
Features OVP, SCP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 95%
Mounting SMD
Package 118-BLGA Module
Dimension 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm)
Manufacturer Package 118-LGA (15x15)
Win Source Part Number 784564-LTM4601HVIV#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM4601HV
Introduction Date March 14, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM4601HVIV#PBF CAD Model

Description

The LTM4601HVIV#PBF is a complete and versatile 10A high voltage DC/DC step-down µModule (micromodule) regulator from Linear Technology. Designed to simplify the process of constructing high-performance power systems, this product integrates the inductor, MOSFET, DC/DC controller, and supporting components into a compact, surface-mount package.

Key Features:

  • Wide Input Voltage Range: Operates from a 4.5V to 28V input voltage range, making it suitable for a variety of applications, including industrial, automotive, and telecommunications.
  • Adjustable Output Voltage: Provides an adjustable output voltage from 0.8V to 5V, which can be set with a single external resistor.
  • High Efficiency: Its high-efficiency design ensures minimal heat generation and reliable performance even in demanding applications.
  • Compact Design: The µModule package simplifies board design and layout by minimizing the number of external components needed.
  • Over-temperature Protection: Comes with built-in over-temperature protection to ensure the device operates within safe temperature limits.
  • Robust Protection Features: Includes overvoltage and overcurrent protection, enhancing the reliability and longevity of the regulator.

Applications:

The LTM4601HVIV#PBF is ideal for a wide range of applications where space is at a premium and power efficiency is crucial. This includes:

  • Telecommunications infrastructure
  • Industrial equipment
  • Automotive electronics
  • Data storage systems
  • Medical devices

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LTM4601HVIV#PBF is no exception. It is designed to meet stringent quality standards, ensuring reliable performance in a wide range of environmental conditions.

Conclusion:

The LTM4601HVIV#PBF from Linear Technology represents a powerful, efficient, and reliable solution for modern DC/DC conversion needs. Its integrated approach and comprehensive protection features make it an excellent choice for designers looking to reduce development time while maintaining high performance in their power supply designs.

You May Also Be Interested in

Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5751 $64.7253
6+ $17.7026 $106.2156
9+ $17.1494 $154.3446
13+ $16.5962 $215.7506
16+ $16.0430 $256.6880
21+ $14.3834 $302.0514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess