EN
  • EN
  • DE

LTM46001V

Part No LTM46001V
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072756-LTM46001V
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTM46001V CAD Model

Description

Product Overview: LTM46001V from Linear Technology

The LTM46001V is a high-performance, easy-to-use micro-module from Linear Technology, designed for a wide range of power supply applications. It is a complete system-in-a-package that includes a switching DC/DC controller, power FETs, inductors, and all the supporting components required to build a high-efficiency power converter. This micro-module is specifically engineered to cater to the needs of space-constrained and thermally demanding applications.

Key Features

  • High Efficiency: The LTM46001V is optimized for high efficiency, which can significantly reduce power loss and improve system performance.
  • Wide Input Voltage Range: It supports a broad input voltage range, making it versatile for various applications from industrial to automotive systems.
  • Adjustable Output Voltage: This micro-module allows for an adjustable output voltage, giving designers the flexibility to use it in a multitude of voltage regulation scenarios.
  • Integrated Components: With integrated inductors and FETs, the LTM46001V simplifies the design process and helps reduce the overall footprint of the power supply on the PCB.
  • Thermal Performance: It is designed with thermal performance in mind, ensuring reliable operation even in environments with limited airflow or high ambient temperatures.

Applications

The LTM46001V is suitable for a variety of applications, including but not limited to:

  • Telecommunications infrastructure
  • Datacom and storage systems
  • Industrial equipment
  • Automotive electronics
  • Medical devices

Technical Specifications

Parameter Value
Input Voltage Range 4.5V to 20V
Output Voltage Range 0.6V to 5.5V
Output Current Up to 10A
Operating Temperature Range -40°C to +125°C

The LTM46001V micro-module is a testament to Linear Technology's commitment to providing innovative, high-quality power solutions that meet the evolving needs of the electronic industry.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess