EN
  • EN
  • DE

LTM2220VES

Part No LTM2220VES
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072749-LTM2220VES
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTM2220VES CAD Model

Description

Introducing the LTM2220VES from Linear Technology

The LTM2220VES is a cutting-edge power management integrated circuit (IC) designed and manufactured by Linear Technology, a brand known for its reliable and high-performance components in the field of power management solutions. This product is a testament to Linear Technology's commitment to providing innovative and efficient power management systems for a wide range of applications.

Key Features

  • High Efficiency: The LTM2220VES boasts a high level of efficiency, which is crucial for minimizing heat generation and power loss in electronic systems.
  • Compact Design: This IC comes in a compact package, making it an ideal choice for space-constrained applications where board real estate is at a premium.
  • Versatility: It is designed to be versatile, supporting a range of input and output voltages, which makes it suitable for a variety of power regulation tasks.
  • Thermal Management: With advanced thermal management features, the LTM2220VES ensures reliable operation even under high load conditions.

Application Areas

The LTM2220VES is designed to meet the rigorous demands of multiple industries, making it an excellent choice for applications in:

  • Telecommunications
  • Networking equipment
  • Industrial systems
  • Automotive electronics
  • Medical devices

Technical Specifications

Linear Technology's LTM2220VES includes a range of technical specifications that highlight its performance capabilities:

  • Input Voltage Range: 2.4V to 36V
  • Output Voltage Range: 0.6V to 24V
  • Maximum Output Current: 4A
  • Switching Frequency: 1MHz
  • Operating Temperature Range: -40°C to 105°C

Quality and Reliability

The LTM2220VES is manufactured with the highest quality standards, ensuring that each IC delivers consistent performance and longevity. Linear Technology's reputation for reliability means that customers can trust the LTM2220VES to be a cornerstone of their power management systems.

Conclusion

With its combination of efficiency, compactness, and versatility, the LTM2220VES from Linear Technology stands out as a superior choice for designers looking to optimize their power management systems. Whether it's for industrial, automotive, or telecommunications applications, the LTM2220VES is engineered to meet the most demanding requirements and ensure a reliable power supply for your electronic devices.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess