EN
  • EN
  • DE

LTC988M8

Part No LTC988M8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1072696-LTC988M8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC988M8 CAD Model

Description

The LTC988M8 from Linear Technology is a state-of-the-art analog-to-digital converter (ADC) that stands out in the market for its high precision and performance. Designed to cater to the needs of demanding applications, this product is ideal for situations requiring accurate data conversion from analog to digital form.

With its high-resolution 16-bit output, the LTC988M8 ensures that the integrity of the signal is maintained, providing a true representation of the analog input. This level of resolution is particularly beneficial in applications such as medical imaging, high-precision instrumentation, and advanced communication systems where the accuracy of data is paramount.

The LTC988M8 operates at a high sampling rate, allowing it to capture transient signals quickly and efficiently. This makes it a perfect choice for systems that require real-time data acquisition, such as digital oscilloscopes and spectrum analyzers. Its fast throughput rate ensures that users can process a large amount of data in a short period, enhancing the overall system performance.

Linear Technology has equipped the LTC988M8 with a differential input architecture, which significantly reduces common-mode noise and improves the signal-to-noise ratio (SNR). This feature is crucial in environments with high levels of interference, ensuring that the ADC delivers clean, reliable data conversion even under challenging conditions.

The LTC988M8 also boasts a low power consumption profile, making it an excellent choice for battery-powered devices or energy-sensitive applications. Its power efficiency does not compromise its performance, allowing designers to achieve the best of both worlds – longevity and precision.

Integration is made easy thanks to the LTC988M8's small form factor. Housed in a compact MSOP-8 package, it occupies minimal board space, freeing up room for additional components or enabling the design of smaller, more portable devices.

In summary, the LTC988M8 ADC from Linear Technology is a robust, high-performance component that brings together precision, speed, and efficiency – all in a compact package. Whether for industrial, medical, or communication applications, the LTC988M8 is an excellent choice for engineers looking to enhance their system's data acquisition capabilities.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
Linear Technology
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess