EN
  • EN
  • DE

LTC987ES5-2.5#TRPBF

Part No LTC987ES5-2.5#TRPBF
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 98080-LTC987ES5-2.5#TRPBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC987ES5-2.5#TRPBF CAD Model

Description

Linear Technology LTC987ES5-2.5#TRPBF Voltage Regulator

The LTC987ES5-2.5#TRPBF is a high-performance, low-dropout linear regulator from Linear Technology, a brand synonymous with precision, reliability, and innovation in the field of analog integrated circuits. This compact voltage regulator is designed to deliver a fixed output voltage of 2.5V with an input voltage range of up to 20V, which makes it an ideal choice for a wide variety of applications, including portable devices, microprocessor and microcontroller power supplies, and post-regulation for switching supplies.

One of the key features of the LTC987ES5-2.5#TRPBF is its low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage, thus maximizing battery life in portable applications. The device is capable of supplying up to 150mA of output current, while maintaining a low-noise and stable voltage output, which is critical for sensitive RF and analog circuits.

The LTC987ES5-2.5#TRPBF comes in a compact SOT-23 package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance, as it includes built-in protection features such as overcurrent protection and thermal shutdown, ensuring the safety and reliability of the connected components.

Furthermore, this regulator exhibits a very low quiescent current, which is beneficial for battery-powered devices, as it extends the battery life by reducing the power consumed when the device is in standby mode. The quiescent current typically is less than 30µA, which is significantly lower than that of many competing regulators.

For ease of integration into various designs, the LTC987ES5-2.5#TRPBF is fully specified over the temperature range of -40°C to 125°C, which allows it to operate reliably in a broad range of environments and applications. Its robust design and consistent performance make it a preferred choice for designers looking for a voltage regulator that offers a perfect balance between power efficiency and space-saving without sacrificing quality.

In summary, the LTC987ES5-2.5#TRPBF from Linear Technology is a versatile, efficient, and reliable solution for applications requiring a stable 2.5V power supply. Its advanced features and compact design make it an excellent choice for both high-performance industrial applications and portable consumer electronics.

You May Also Be Interested in

Lite-On Inc.
Lowest to $0.1617
Texas Instruments
Lowest to $3.5981
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.1016
Leshan Radio
Switching diode
Lowest to $0.0127
Leshan Radio
Switching diode
Lowest to $0.0092
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.0822 $72.1644
4+ $29.6061 $118.4244
7+ $28.6810 $200.7670
9+ $27.7558 $249.8022
11+ $26.8307 $295.1377
15+ $24.0552 $360.8280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess