The LTC941IS8-3.3 is a high-performance, low-dropout linear regulator (LDO) brought to you by Linear Technology, a company known for its robust and reliable power management solutions. This particular LDO is designed to deliver a fixed output voltage of 3.3V, making it an ideal choice for a wide range of applications requiring stable and precise voltage regulation.
Key Features
- Output Voltage: Fixed 3.3V with high accuracy
- Output Current: Capable of delivering up to 150mA of continuous output current
- Low Dropout Voltage: Operates with a very low dropout voltage, ensuring efficiency even when input voltage is close to the output voltage
- Package Type: Housed in a compact SO-8 package, it is suitable for space-constrained applications
- Stability: Stable with low-ESR ceramic capacitors, reducing the need for bulky tantalum capacitors
- Protection Features: Includes over-temperature and over-current protection, enhancing the reliability and longevity of the device
- Low Noise: Provides low output noise, which is crucial for sensitive RF and precision analog circuits
- Wide Operating Temperature Range: Suitable for industrial applications with an operating temperature range from -40°C to 125°C
Applications
The LTC941IS8-3.3 is versatile and can be used in a variety of applications, including but not limited to:
- Portable electronics
- Wireless communication devices
- Microprocessor power supplies
- Low-power data acquisition systems
- Automotive electronics
Why Choose LTC941IS8-3.3?
Opting for the LTC941IS8-3.3 LDO regulator from Linear Technology means choosing a product that offers a perfect blend of performance, efficiency, and reliability. Its low dropout voltage and high stability make it an excellent choice for maintaining a consistent voltage in critical applications. Additionally, the comprehensive protection features ensure that your circuits are safeguarded against common electrical anomalies, thus prolonging the life of your product.
Whether you're designing a sophisticated industrial system or a simple consumer electronic device, the LTC941IS8-3.3 provides the quality and performance you can depend on from Linear Technology.