EN
  • EN
  • DE

LTC7510XIUH#008B-1PBF

Part No LTC7510XIUH#008B-1PBF
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 98055-LTC7510XIUH#008B-1PBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC7510XIUH#008B-1PBF CAD Model

Description

The LTC7510XIUH#008B-1PBF is a state-of-the-art wireless power transfer integrated circuit (IC) designed and manufactured by Linear Technology. This IC is specifically engineered to deliver high-efficiency wireless power transfer capabilities for a wide range of applications including portable electronics, automotive wireless charging, industrial equipment, and medical devices.

Key Features:

  • High Efficiency: The LTC7510XIUH#008B-1PBF boasts an advanced design that maximizes power transfer efficiency, ensuring that devices charge quickly and energy is not wasted.
  • Flexible Power Transfer: This IC is capable of adapting to various coil configurations and load conditions, making it versatile for different wireless power applications.
  • Integrated Foreign Object Detection: Safety is a priority with the inclusion of Foreign Object Detection (FOD), which prevents power transfer if a metallic foreign object is detected between the transmitter and receiver coils.
  • Multi-Mode Operation: The IC supports both inductive and resonant modes, offering flexibility for different design requirements and optimizing performance.
  • Thermal Management: With built-in thermal protection, the LTC7510XIUH#008B-1PBF ensures reliable operation by preventing overheating during high-power transfers.

Product Specifications:

  • Package: The IC comes in a compact, 32-lead QFN package, suitable for space-constrained applications.
  • Operating Frequency: It operates at a frequency range that is compatible with common wireless power standards, ensuring interoperability with existing wireless charging ecosystems.
  • Input Voltage: The device supports a wide range of input voltages, accommodating various power sources and battery technologies.

The LTC7510XIUH#008B-1PBF is an excellent choice for designers looking to integrate wireless charging into their products. Its high efficiency, safety features, and flexible operation make it a leading solution in the wireless power transfer market. Whether for consumer electronics or specialized industrial applications, this IC from Linear Technology is poised to deliver reliable and convenient wireless power solutions.

You May Also Be Interested in

STMicroelectronics
Lowest to $9.7932
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us
NXP / Nexperia
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
Lite-On Inc.
Lowest to $0.1016
LSI Computer Systems
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 740 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess