EN
  • EN
  • DE

LTC7510EUH#PBF

Part No LTC7510EUH#PBF
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 98042-LTC7510EUH#PBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC7510EUH#PBF CAD Model

Description

LTC7510EUH#PBF - High Efficiency Wireless Power Transmitter

The LTC7510EUH#PBF is a cutting-edge wireless power transmitter component designed and manufactured by Linear Technology, a leader in high-performance analog integrated circuits. This innovative product is specifically engineered to provide a seamless and efficient wireless power transfer solution for a wide range of applications, including consumer electronics, medical devices, and industrial systems.

At the heart of the LTC7510EUH#PBF lies its advanced wireless power transfer technology, which operates on the principle of inductive coupling. The device is capable of delivering power wirelessly to a compatible receiver coil, enabling the charging of batteries or powering of devices without the need for physical electrical connections. This feature not only enhances convenience but also improves durability and safety by reducing wear and tear on connectors and eliminating the risk of electrical shorts.

The LTC7510EUH#PBF boasts an impressive efficiency level, which is a testament to Linear Technology's commitment to energy conservation and sustainability. High efficiency translates to reduced energy loss during the power transfer process, ensuring that devices are charged quickly and effectively while minimizing heat generation and power consumption.

Designed for versatility, the LTC7510EUH#PBF can be integrated into a variety of form factors and is compatible with multiple coil configurations. This flexibility allows product designers to tailor their wireless power solutions to specific requirements, whether they are working on a compact wearable device or a larger stationary appliance.

Key features of the LTC7510EUH#PBF include its compact size, encapsulated in a QFN package, making it suitable for space-constrained applications. The product also offers a range of built-in protections, such as over-temperature and over-voltage protection, ensuring reliable and safe operation under various conditions.

In summary, the LTC7510EUH#PBF from Linear Technology represents a state-of-the-art solution for wireless power transmission. Its high efficiency, versatile integration options, and robust protection features make it an excellent choice for designers looking to incorporate wireless charging capabilities into their next-generation products.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Lite-On Inc.
Lowest to $0.1016
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Lowest to $3.1721
ON Semiconductor
Lowest to $0.0173
Conexant Systems
Lowest to $5.0427
Intel
Need more? Email Us
Intel
Need more? Email Us
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.9762 $67.9048
9+ $13.9293 $125.3637
13+ $13.4939 $175.4207
18+ $13.0584 $235.0512
23+ $12.6242 $290.3566
31+ $11.3178 $350.8518
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,910 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess