EN
  • EN
  • DE

LTC7510EUH#PBF-ES

Part No LTC7510EUH#PBF-ES
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 98043-LTC7510EUH#PBF-ES
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC7510EUH#PBF-ES CAD Model

Description

LTC7510EUH#PBF-ES: An Advanced Wireless Power Transfer Solution

The LTC7510EUH#PBF-ES from Linear Technology is a cutting-edge integrated circuit designed for wireless power transfer systems. This high-performance device facilitates efficient power transmission through inductive coupling, making it an ideal solution for a wide range of applications where traditional power delivery methods are impractical or undesirable.

Key Features

  • High Efficiency: The LTC7510EUH#PBF-ES is engineered to maximize power transfer efficiency between the transmitter and receiver, ensuring minimal energy loss during transmission.
  • Resonant Topology: Utilizing a resonant topology, this IC enables higher efficiency and reduced electromagnetic interference (EMI), which is critical for maintaining performance and safety standards.
  • Adaptive Power Control: The device includes an adaptive power control feature that dynamically adjusts the power transfer based on the load requirements, optimizing system performance and protecting against overloads.
  • Multiple Device Capability: The LTC7510EUH#PBF-ES supports systems designed to charge multiple devices simultaneously, offering flexibility and convenience for end-users.
  • Foreign Object Detection: Safety is a paramount concern in wireless power systems, and this IC includes foreign object detection to prevent heating and potential damage when extraneous metal objects come into the charging field.

Applications

The versatile nature of the LTC7510EUH#PBF-ES makes it suitable for a variety of applications, including:

  • Wireless charging pads for smartphones and tablets
  • Power tools and portable equipment charging stations
  • Medical device power supplies that require a sterile or clean-room environment
  • Industrial applications where connectors can be damaged by exposure to elements or frequent use

With its robust feature set and Linear Technology's reputation for high-quality, reliable components, the LTC7510EUH#PBF-ES is an excellent choice for designers seeking to implement wireless power solutions in their next project. Its advanced capabilities ensure that end-users enjoy the convenience of wireless charging without compromising on performance or safety.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
Lite-On Inc.
Lowest to $0.0349
Texas Instruments
Lowest to $3.5981
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
Infineon Technologies
Need more? Email Us
NXP / Nexperia
Need more? Email Us
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1150 $96.2300
3+ $39.4791 $118.4373
5+ $38.2455 $191.2275
7+ $37.0120 $259.0840
9+ $35.7784 $322.0056
11+ $32.0767 $352.8437
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess