EN
  • EN
  • DE

LTC7510EUH#3DYPBF

Part No LTC7510EUH#3DYPBF
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 98038-LTC7510EUH#3DYPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC7510EUH#3DYPBF CAD Model

Description

The LTC7510EUH#3DYPBF is a cutting-edge wireless power transmitter component designed by Linear Technology. This sophisticated piece of technology is engineered to facilitate the wireless transmission of electrical power for a wide range of applications, including but not limited to portable electronics, medical devices, and industrial equipment.

Key Features:

  • Wireless Power Transfer: This device is capable of transferring power wirelessly, which is ideal for applications where traditional power connections are inconvenient or impossible.
  • High Efficiency: The LTC7510EUH#3DYPBF is designed for high efficiency, ensuring minimal energy loss during the power transfer process.
  • Foreign Object Detection: It includes a safety feature that detects the presence of foreign objects in the charging zone, preventing potential hazards and ensuring efficient operation.
  • Compact Design: The component comes in a small package, making it suitable for integration into space-constrained applications.
  • Flexible Application: It is versatile and can be used in a variety of devices, ranging from small wearables to larger electronic appliances.

Product Specifications:

The LTC7510EUH#3DYPBF operates at a resonant frequency that enables efficient power transfer over a distance, dependent on the design of the application and coil selection. The component is compliant with the prevalent wireless power consortium standards, ensuring compatibility with a wide range of receiver devices.

Applications:

  • Wireless Charging Pads
  • Battery-Powered Consumer Electronics
  • Medical Implants and Instruments
  • Industrial Sensors and Robotics

Quality and Reliability:

Linear Technology is known for its commitment to quality and reliability, and the LTC7510EUH#3DYPBF is no exception. It is built to meet high standards, ensuring long-term performance and stability in a variety of operating conditions.

You May Also Be Interested in

Lite-On Inc.
Lowest to $0.1617
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
Conexant Systems
Lowest to $5.0427
STMicroelectronics
Lowest to $9.7932
Leshan Radio
Switching diode
Lowest to $0.0295
Texas Instruments
Lowest to $3.5981
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.0173
LSI Computer Systems
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1150 $96.2300
3+ $39.4791 $118.4373
5+ $38.2455 $191.2275
7+ $37.0120 $259.0840
9+ $35.7784 $322.0056
11+ $32.0767 $352.8437
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess