EN
  • EN
  • DE

VT2492AFCX-ADJ

Part No VT2492AFCX-ADJ
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 30A 6.5-14V INTEG / Linear Voltage Regulator IC 1 Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc./Maxim Integrated
Package Tape & Reel (TR)
Number of Regulators 1
Base Product Number VT2492
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 2,500
Win Source Part Number 1142556-VT2492AFCX-ADJ
Ultra Librarian 3D Model Ultra Librarian VT2492AFCX-ADJ CAD Model

Description

The VT2492AFCX-ADJ from Maxim Integrated is a high-performance, adjustable voltage regulator designed to deliver precise voltage control and efficient power management in a wide range of electronic applications. This versatile component is ideal for engineers looking to maintain stable operation in their digital and analog circuits.

Key Features:

  • Adjustable Output Voltage: The VT2492AFCX-ADJ provides an adjustable output voltage range, allowing designers to tailor the voltage to meet the specific requirements of their application.
  • High Accuracy: With its precision design, this regulator maintains a high level of accuracy, ensuring that the output voltage remains consistent under varying load conditions.
  • Low Dropout: The low dropout feature makes it an excellent choice for applications where the input voltage is only slightly higher than the output voltage, thereby improving efficiency.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, thus enhancing the reliability and longevity of both the regulator and the overall system.
  • Current Limiting: The current limiting functionality protects the device and the load from damage in the event of a short circuit or an overload condition.

Applications:

The VT2492AFCX-ADJ is suitable for a broad array of applications, including but not limited to:

  • Power supplies for FPGAs, DSPs, and microprocessors
  • Battery-powered devices
  • Portable and handheld equipment
  • Data communication systems
  • Automotive electronics

Product Specifications:

Parameter Value
Output Voltage (Adjustable) Variable
Dropout Voltage Low
Package Type Surface Mount
Thermal Protection Yes
Current Limiting Yes

With its robust feature set and adaptability, the VT2492AFCX-ADJ from Maxim Integrated stands out as a superior choice for your voltage regulation needs. Whether you are designing for consumer electronics, industrial systems, or automotive applications, this regulator ensures performance and reliability.

You May Also Be Interested in

Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5592 $52.9144
17+ $6.2024 $105.4408
25+ $6.0086 $150.2150
35+ $5.8148 $203.5180
45+ $5.6210 $252.9450
60+ $5.0395 $302.3700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,797 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess