EN
  • EN
  • DE

LTC6957CDD-2#PBF

Part No LTC6957CDD-2#PBF
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828688-LTC6957CDD-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6957CDD-2#PBF CAD Model

Description

The LTC6957CDD-2#PBF is a high-performance, low-phase noise clock buffer and divider from Linear Technology, designed to address the stringent requirements of RF and mixed-signal applications. This device is capable of distributing a single input clock to multiple outputs with precise phase alignment and minimal additive phase noise, making it an ideal solution for clock distribution in sensitive communication systems, data converters, and instrumentation.

Key Features

  • Low Additive Phase Noise: Ensures signal integrity by maintaining the purity of the clock signal, which is critical for high-performance systems.
  • Flexible Division Ratios: Offers a wide range of division ratios from 1 to 8, allowing users to tailor the output frequency to their specific needs.
  • High Output Drive Capability: Capable of driving 50Ω lines, making it suitable for driving long traces or multiple loads without the need for additional buffering.
  • Low Skew Outputs: Provides consistent timing across all outputs, which is essential for maintaining synchronization in parallel data systems and phased array antennas.
  • Wide Operating Frequency Range: Supports input frequencies from DC to 1.4GHz, accommodating a broad spectrum of clock sources.

Applications

  • Data Acquisition Systems
  • Wireless Infrastructure
  • Test and Measurement Equipment
  • High-Speed Data Communications
  • Phased Array Systems

Product Specifications

Parameter Value
Package 10-Lead Plastic DFN (3mm × 3mm)
Temperature Range –40°C to 85°C

The LTC6957CDD-2#PBF is available in a compact 10-lead (3mm × 3mm) DFN package, making it suitable for space-constrained applications. Additionally, it operates over an industrial temperature range of –40°C to 85°C, ensuring reliable performance in a variety of environments.

You May Also Be Interested in

Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess